Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr Stackpole Electronics Inc
Series HMC
Package Tape & Reel
Product Status Active
Resistance 100 MOhms
Tolerance ±5%
Power (Watts) 0.1W, 1/10W
Composition Thick Film
Features -
Temperature Coefficient ±400ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.022" (0.55mm)
Number of Terminations 2
Failure Rate -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0090
Win Source Part Number 1373686-HMC0603JT100M
Ultra Librarian 3D Model Ultra Librarian HMC0603JT100M CAD Model

Description

The HMC0603JT100M is a chip resistor from Stackpole Electronics Inc. Stackpole Electronics Inc. manufactured HMC0603JT100M.

  • Resistance: 100 MOhms
  • Power Rating: 0.1W
  • Series: HMC
  • Tolerance: ±5%
  • Packaging: Tape and Reel
  • Temperature Coefficient: ±400ppm/°C
  • Operating Temperature: -55°C to 125°C
  • Dimensions: 1.60mm x 0.80mm
  • Height: 0.55mm
  • Mounting Type: Surface Mount
  • Type: Chip Resistor

You May Also Be Interested in

Yageo
RES SMD 620 OHM 1% 1/16W 0402
Lowest to $0.0031
ECAD model for RC0402FR-07620RL
Bourns Inc.
RES SMD 47 OHM 5% 3W 5322
Need more? Email Us
ECAD model for PWR5322W47R0JE
Yageo
Res Thick Film 0402 100K Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R / RES SMD 100K OHM 1% 1/16W 0402
Lowest to $0.0018
ECAD model for RC0402FR-07100KL
KOA Speer
CURRENT SENSE RESISTOR
Need more? Email Us
ECAD model for SR732BTTDR130F
Yageo
Need more? Email Us
ECAD model for RC0603BR-07604K
Rohm Semiconductor
RES 0.001 OHM 1% 3W 2512
Need more? Email Us
ECAD model for PSR100KTQFH1L00
Yageo
RES SMD 36K OHM 5% 1/20W 0201
Lowest to $0.0022
ECAD model for RC0201JR-0736KL
TE Connectivity
RES 0.33 OHM 1% 2W 2512
Need more? Email Us
ECAD model for RLP73K3AR33FTDF
TE Connectivity
RES 56 OHM 1% 0.3W MELF 0102 / 56 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Need more? Email Us
ECAD model for SMA-A0102FTDL56R

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention