Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 24 Weeks
Features Socket Contact Tin Crimp 18-22 AWG Stamped
Manufacturer TE Connectivity
Series Mini-Universal MATE-N-LOK
Package Reel - TR
Family Name 770904
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number A25682-ND, A25684TR, A25682, 770904-1-ND, -2-42939-6041-CSI, -1167-770904-1-LSI, -2-42939-6041-SI, -2-42939-6041-SI-ND, -770904-1-CSI, 7709041, -770904-1-SI, A25684CT, -2-42939-6041-CSI-ND
Quantity per package 4500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908423-770904-1
Ultra Librarian 3D Model Ultra Librarian 770904-1 CAD Model

Description

The TE Connectivity 770904-1 Mini-Universal MATE-N-LOK socket contact is a high-quality connector designed for use in a wide range of electronic applications.

  • Crimping Range: 18-22 AWG
  • Design: Stamped
  • Packaging: Reel
  • Quantity per Package: 4500
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 24 weeks

You May Also Be Interested in

TE Connectivity
CONN PIN 10AWG SILVER CRIMP
Need more? Email Us
ECAD model for 66259-4
Corsair
M39029/32-244
Need more? Email Us
ECAD model for M39029/32-244
HARTING
CONN NON-GENDER 2.4-2.8MM CRIMP
Need more? Email Us
ECAD model for 20102305211
Amphenol Sine Systems Corp
CONN SCK 12-14AWG NCKL CRMP 10PC
Need more? Email Us
ECAD model for AT62-203-12NKIT
Souriau-Sunbank by Eaton
CONN PIN 14AWG GOLD CRIMP
Need more? Email Us
ECAD model for RM14M30GE1K
Souriau-Sunbank by Eaton
SIZE 16 SELECTIVE PLATED
Need more? Email Us
ECAD model for SM24ML1S18
TE Connectivity
CONN SOCKET 10AWG TIN-LEAD CRIMP
Lowest to $28.3637
ECAD model for 66741-8
Hirose Electric Co Ltd
CONN PIN 10AWG TIN CRIMP
Need more? Email Us
ECAD model for EM-PC-113(01)
TE Connectivity
ASY,PIN,QUADRAX
Need more? Email Us
ECAD model for 1445692-1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1,030+ $0.0487 $50.1610
2,500+ $0.0400 $100.0000
3,880+ $0.0387 $150.1560
5,335+ $0.0375 $200.0625
6,910+ $0.0362 $250.1420
9,235+ $0.0325 $300.1375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 585,000 pieces
MOQ: 1030 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention