EN
  • EN
  • DE

PBL3764A/4R2

Part No PBL3764A/4R2
Manufacturer ST-Ericsson Inc
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ST-Ericsson Inc
Win Source Part Number 268283-PBL3764A/4R2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBL3764A/4R2 CAD Model

Description

The PBL3764A/4R2 is a monolithic stepper motor driver IC from ST-Ericsson. It's designed to control two-phase stepper motors with chopper current regulation. This IC simplifies stepper motor control by incorporating most of the necessary functions into a single chip. The suffix "A/4R2" likely indicates a specific revision or variant with possibly improved characteristics or manufacturing process.

Applications

  • Printers: Controls the stepper motors for paper feed and print head positioning.
  • Plotters: Used for precise movement of the pen or cutting tool.
  • Robotics: Provides accurate motion control in robotic arms and other automated systems.
  • X-Y tables: Drives the motors responsible for positioning in automated testing or manufacturing equipment.
  • Office automation equipment: Commonly used in devices like scanners and fax machines.

Features

  • Bipolar Drive: Designed to drive bipolar stepper motors.
  • Chopper Current Regulation: Implements current control via a chopper circuit, ensuring accurate motor current.
  • Micro-stepping Capability: Supports micro-stepping for smoother and more precise motor control.
  • Built-in Protection: Includes over-temperature and over-current protection to safeguard the IC and motor.
  • TTL Compatible Inputs: Compatible with standard TTL logic for easy interfacing.
  • Wide Supply Voltage Range: Flexible supply voltage options for various applications.

Benefits

  • Accurate Motor Control: Chopper regulation provides precise current control for accurate motor positioning.
  • Smooth Operation: Micro-stepping reduces vibration and noise, enhancing the performance.
  • Increased Efficiency: Chopper regulation optimizes power consumption.
  • Reliable Performance: Built-in protection features enhance system robustness.
  • Simplified Design: Integrated solution reduces component count and simplifies PCB layout.

Additional Details

The PBL3764A/4R2 operates by controlling the current in the motor windings using a chopping technique. This allows for precise control over the motor torque and speed. The IC requires a few external components such as resistors and capacitors to set the current levels and chopping frequency. The micro-stepping resolution can be adjusted through external control signals. Available in a multi-lead package suitable for both through-hole and surface mount PCB assembly. The device datasheet offers detailed electrical characteristics, timing diagrams, and application guidelines. It's designed to offer a reliable and easy-to-implement solution for stepper motor control in diverse applications that demand precision motion control.

You May Also Be Interested in

Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3560 $63.5600
23+ $5.2148 $119.9404
35+ $5.0520 $176.8200
48+ $4.8891 $234.6768
62+ $4.7263 $293.0306
82+ $4.2377 $347.4914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess