EN
  • EN
  • DE

OXY-LC-A25-455

Part No OXY-LC-A25-455
Manufacturer SST Sensing Ltd
Catalog Gas Sensors
Description SENSOR OXYGEN 4MA-20MA OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Oxygen (O2)
Oxygen Range 260 mbar ~ 1.26 bar
Accuracy ±0.5%
Output 4mA ~ 20mA
Operating Temperature -30°C ~ 70°C
Voltage - Supply 20V ~ 28V
Current - Supply 600mA;5;9;7;10;8;3;4;2;1;1528;45;600370;1782;4991;4152;5016;4728;1864;1933;2283;5898;1738;602201;3824;4874;2091;480;2330;1082;448;2952;399;5073;150;1859;2897;5423;2273;2770;1188;10;149;3567;20;4019;2618;1597;2194;1649;1855;2908;4974;1568;1684;1921;2287;4441;818;0;7459;11164;108628;102403;105528;105530;102451;73095;118028;130506;73096;73097;125969;96452;58948;58949;58950;96453;58951;51834;130674;38537;38538;6786;116469;95743;77482;104071;57433;79747;80294;41627;100004;132936;92525;95530;104072;132916;85050;85051;73098;131059;131060;108294;77330;99420;59504;73492;108563;35750;75232;16422;53297;105558;50963;96455;96457;57884;96459;57885;57772;96458;96454;57886;57774;57773;70628;62;61;3;2;243;804;4;1;17;6;0;2;1;1;726601;307611;727165;312402;764064;312665;312668;312669;313503;661657;434278;727180;727181;723133;661658;726599;326528;326530;326531;326535;657860;326536;476582;661671;727172;329543;476583;682408;329545;726605;434276;331790;726598;727169;434279;727164;727166;461754;727168;661659;727163;347687;723131;349031;836635;350276;350306;727179;727175;727173;727182;727167;688271;673897;356771;356772;356774;661660;727183;723132;682409;727176;703433;356777;726603;768763;727171;726602;661661;364892;836636;365205;375032;375033;726600;835035;434277;476581;378858;380163;726597;380176;834497;383023;383024;383030;688270;661662;390313;727162;841914;726986;826331;727184;409267;409268;726604;703432;100 bar;-1 mbar ~ 16 mbar;0 mbar ~ 25 mbar;0 mbar ~ 50 mbar;0 mbar ~ 75 mbar;0 mbar ~ 125 mbar;0 mbar ~ 250 mbar;0 mbar ~ 500 mbar;0 mbar ~ 750 mbar;0 mbar ~ 1 bar;0 mbar ~ 1250 mbar;0 mbar ~ 2.5 bar;0 mbar ~ 5 bar;0 mbar ~ 7.5 bar;0 mbar ~ 10 bar;0 mbar ~ 12.5 bar;0 mbar ~ 15 bar;0 mbar ~ 25 bar;0 mbar ~ 25000 mbar;0 mbar ~ 50 bar;0 mbar ~ 125 bar;0 mbar ~ 250 bar;0 mbar ~ 800 bar;0.01 mbar ~ 0.25 mbar;0.025 mbar ~ 50 mbar;0.25 mbar ~ 25 mbar;1 mbar ~ 250 mbar;1 mbar ~ 1000 mbar;2 mbar ~ 3 bar;25 mbar ~ 250 mbar;25 mbar ~ 5 bar;125 mbar ~ 12.5 bar;200 mbar ~ 2000 mbar;250 mbar ~ 5 bar;250 mbar ~ 25 bar;250 mbar ~ 250 bar;260 mbar ~ 1.26 bar;300 mbar ~ 1.1 bar;300 mbar ~ 1300 mbar;500 mbar ~ 2 bar;500 mbar ~ 10 bar;600 mbar ~ 1.2 bar;700 mbar ~ 1300 mbar;800 mbar ~ 1200 mbar;800 mbar ~ 1.2 bar;911.88 mbar ~ 1114.52 mbar;1250 mbar ~ 250 bar;2500 mbar ~ 25 bar;7500 mbar ~ 25 bar;7500 mbar ~ 250 bar;8750 mbar ~ 250 bar;10000 mbar ~ 50 bar;651;896;936;976;1131;1312;1684;122338;1782;2106;2107;170012;2331;2366;2503;2682;1340;64556;1539;97833;1900;1989;1;601;3728;836634;3730;3731;3732;3736;3737;727156;727154;727153;727161;727160;727158;509593;509592;575477;575476;575479;575478;227862;684708;180806;222205;25294;25296;236965;727155;726595;745345;727157;727152;726596;476579;464986;132264;203342;1;313713;313845;320634;325764;335810;345107;356918;802509;798180;752409;752314;752419;802508;366799;391052;444596;727159;398950;399058;417045;417060;418344;420137;575475;236090;221024;212434;212478;212561;212566;212571;212579;212581;212585;212596;212617;212621;727151;181546;181549;181551;181555;181560;181569;181573;156428;156454;820524;139383;139388;139395;139396;139399;139401;139404;139423;139428;66963;66969;66977;66985;66990;67003;67015;661716;235149;699343;468253;38936;38944;38945;38949;38952;38959;38976;235148;92655;186485;272803;1;248912;38672;51116;53059;476580;55750;56338;59577;58201;58776;61153;61308;62968;168722;168977;168980;168983;130272;130307;132007;132279;133668;134894;134947;134971;134988;137436;202627;202783;202821;202824;661663;202849;202896;202989;170676;172054;171271;171582;171599;173068;745347;745346;173123;173137;173140;173141;172697;174115;174215;174218;176389;177404;799445;228504;228747;692499;206189;206625;823082;207644;208524;208611;208622;208695;208699;209799;209900;209941;209952;210845;211472;249171;249294;2
Ultra Librarian 3D Model Ultra Librarian OXY-LC-A25-455 CAD Model

Description

NULL

You May Also Be Interested in

SST Sensing Ltd
SENSOR OXYGEN 0-10V OUTPUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE I2C OUTPUT
Need more? Email Us
Gas Sensing Solutions Ltd
SENSOR CARBON DIOXIDE UART OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
SST Sensing Ltd
SENSOR OXYGEN 4MA-20MA OUTPUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess