EN
  • EN
  • DE

GMD31300

Part No GMD31300
Manufacturer Sprague-Goodman
Catalog Trimmers, Variable Capacitors
Description CAP TRIM 200-600PF 175V T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Sprague-Goodman
Packaging Bulk
Status Active
Capacitance Range 200 to 600pF
Adjustment Type Side Adjustment
Voltage Rating 175V
Height - Seated (Max) 0.780" (19.80mm)
Mounting Through Hole
Features General Purpose
Win Source Part Number 1075721-GMD31300
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GMD31300 CAD Model

Description

The GMD31300 is a miniature, surface-mount trimmer capacitor manufactured by Sprague-Goodman Electronics. It is designed for fine-tuning and adjusting capacitance in various electronic circuits, allowing for precise calibration and optimization of circuit performance. Trimmer capacitors are commonly used in applications such as oscillators, filters, and RF circuits.

Applications

  • Oscillators: Used for frequency trimming in oscillators, allowing for precise adjustment of the oscillation frequency.
  • Filters: Employed in filters to fine-tune the cutoff frequency and bandwidth, optimizing filter performance.
  • RF Circuits: Utilized in RF circuits for impedance matching and tuning, ensuring optimal signal transmission and reception.
  • Antenna Tuning: Integrated into antenna tuning circuits to adjust the antenna's resonant frequency for maximum efficiency.
  • Crystal Trimming: Used to fine-tune the frequency of crystal oscillators.

Features

  • Miniature Size: Compact size allows for use in densely populated circuit boards.
  • Surface Mount Package: Designed for easy surface mount assembly on printed circuit boards.
  • High Q Factor: Offers a high Q factor, resulting in low insertion loss and improved signal performance.
  • Wide Capacitance Range: Provides a wide capacitance adjustment range, allowing for versatile application.
  • Stable Performance: Offers stable performance over a wide temperature range.

Benefits

  • Precise Tuning: Allows for precise adjustment of capacitance, optimizing circuit performance.
  • Space Saving: Compact size allows for integration into compact electronic devices.
  • Simplified Assembly: Surface mount package simplifies board assembly and reduces manufacturing costs.
  • Improved Signal Quality: High Q factor minimizes signal loss and enhances signal quality.
  • Reliable Operation: Stable performance ensures reliable operation in various environments.

Technical Specifications

The GMD31300 features a capacitance range of typically 1 pF to 3 pF. It has a high Q factor at specified frequencies. The operating temperature range is typically -25°C to +85°C. The trimmer capacitor is designed for surface mount assembly and is available in a standard EIA package size.

This trimmer capacitor is a preferred choice for designers seeking precise and reliable capacitance adjustment in various electronic circuits. Its compact size and high performance make it suitable for demanding applications.

You May Also Be Interested in

Knowles Voltronics
CAP TRIMMER 1-14PF 125V TH
Lowest to $53.0649
Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD
Lowest to $37.2795
Vishay
CAP TRIMMER 2-18PF 300V TH
Lowest to $16.4234
AVX Corp/Kyocera Corp
CAP TRIMMER 1.5-10PF 25V SMD / 1.5 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount
Lowest to $0.1640
Sprague-Goodman
CAP TRIMMER
Need more? Email Us
Murata Electronics North America
CAP TRIM 100-200PF 50V SMD
Lowest to $1.6008
Knowles Johanson Manufacturing
CAP TRIMMER 0.3-1.2PF 500V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 2-10PF 125V SMD
Lowest to $4.3985
Knowles Johanson Manufacturing
CAP TRIMMER 1-20PF 250V PNL MNT
Lowest to $1.5131

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess