Description

2 ~ 18pF Trimmer Capacitor 300 V Top and Bottom Through Hole

You May Also Be Interested in

Murata Electronics North America
CAP TRIMMER 1.5-3PF 25V SMD / New shape of cover can improve the flux invasion compared with current products
Lowest to $1.5230
ECAD model for TZY2Z030AC01R00
Knowles Voltronics
CAP TRIM 1.5-40PF 1000V PNL MNT
Need more? Email Us
ECAD model for AT40HV
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V TH
Need more? Email Us
ECAD model for AP10HV
Sprague-Goodman
CAP TRIM 0.5-5PF 8750V CHAS MNT
Need more? Email Us
ECAD model for SGNMNC1059
Global Mixed-mode Technology Inc
2.5V 1A Low Dropout Regulator with Disable
Need more? Email Us
ECAD model for G9125
Sprague-Goodman
CAP TRIMMER 0.35-3.5PF 250V TH
Need more? Email Us
ECAD model for GAA3R513
Sprague-Goodman
CAP TRIM 0.5-5PF 4000V CHAS MNT
Need more? Email Us
ECAD model for SGNMNC1054
Knowles Voltronics
CAP TRIMMER 1.5-55PF 600V PNL MT
Need more? Email Us
ECAD model for AT55HV
Murata Electronics North America
CAP TRIMMER 4.5-20PF 25V SMD / Ceramic Trimmer Capacitors
Lowest to $0.7321
ECAD model for TZY2R200AC01R00

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4868 $65.9472
8+ $13.5277 $108.2216
12+ $13.1049 $157.2588
16+ $12.6822 $202.9152
21+ $12.2595 $257.4495
28+ $10.9912 $307.7536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention