EN
  • EN
  • DE

GKY20066

Part No GKY20066
Manufacturer Sprague-Goodman
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 5-20PF 100V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Sprague-Goodman
Series SURFTRIM GKY
Part Status Obsolete(EOL)
Capacitance Range 5 ~ 20pF
Adjustment Type Top Adjustment
Voltage Rating DC 100V
Dimension Rectangular - 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Maximum) 0.071" (1.80mm)
Mounting SMD
Features Low Profile
Win Source Part Number 761692-GKY20066
Popularity Medium
Supply and Demand Status Limited
Family Name GKY
Introduction Date January 06, 2005
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian GKY20066 CAD Model

Description

The Sprague-Goodman GKY20066 is a trimmer capacitor designed for precise adjustments in electronic circuits. As a variable capacitor, it allows for fine-tuning of capacitance values, making it crucial in applications where exact calibration is necessary.

Applications

  • RF circuits: Used in radio frequency applications for tuning antennas and oscillators.
  • Filter circuits: Employed in adjusting the cutoff frequencies of filters.
  • Oscillators: Utilized to fine-tune the frequency output of oscillators.
  • Matching networks: Used to match impedance in circuits for optimal signal transfer.
  • Calibration equipment: Integral to calibration devices, enabling precise adjustments.

Features

  • Variable Capacitance: Offers a range of capacitance values that can be adjusted.
  • High Q Factor: Provides minimal signal loss, ensuring efficient performance.
  • Compact Size: Designed for use in space-constrained applications.
  • Stable Performance: Maintains consistent performance over a range of temperatures.
  • Precision Adjustment: Allows for fine and accurate adjustments to capacitance.

Benefits

  • Precise Tuning: Enables accurate adjustments, improving circuit performance.
  • Improved Signal Quality: Reduces signal loss and distortion in RF and other circuits.
  • Space-Saving Design: Fits easily into compact electronic devices.
  • Reliable Operation: Provides consistent performance under varying conditions.
  • Enhanced Calibration: Facilitates accurate calibration in test and measurement equipment.

This trimmer capacitor is ideal for applications that demand precise control over capacitance, offering both stability and reliability in a compact form factor. Its adjustable nature makes it a versatile component for various electronic designs.

You May Also Be Interested in

Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD
Need more? Email Us
Knowles Johanson Manufacturing
CAP TRIMMER 2.5-10PF 250V SMD
Lowest to $10.1866
Sprague-Goodman
CAP TRIMMER
Need more? Email Us
Knowles Johanson Manufacturing
CAP FILM TRIM
Lowest to $4.8048
Knowles Johanson Manufacturing
CAP TRIMMER 0.3-1.2PF 500V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1.5-3PF 125V SMD
Need more? Email Us
Knowles Johanson Manufacturing
0.6 ~ 4.5pF Trimmer Capacitor 500 V Top Surface Mount
Need more? Email Us
Vishay
CAP TRIMMER 2-18PF 300V TH
Lowest to $16.4234
Knowles Voltronics
CAP TRIMMER 1-14PF 125V TH
Lowest to $53.0649

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess