EN
  • EN
  • DE

240E1025

Part No 240E1025
Manufacturer Sprague-Goodman
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1195913-240E1025
Categories Custom Parts
Manufacturer Sprague-Goodman
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 240E1025 CAD Model

Description

The 240E1025 is a variable capacitor manufactured by Sprague-Goodman Electronics. Variable capacitors are used to adjust the capacitance in a circuit, commonly employed in tuning circuits, oscillators, and impedance matching networks. Sprague-Goodman is a well-known manufacturer of trimmer capacitors, known for their precision and reliability.

Applications

  • Tuning circuits in radio receivers and transmitters
  • Impedance matching networks for RF amplifiers
  • Frequency adjustment in oscillators
  • Filter networks
  • Antenna tuning
  • Test and measurement equipment

Features

  • High Q-factor: Ensures low signal loss and efficient energy transfer.
  • Stable Performance: Provides consistent capacitance values over temperature variations.
  • Precise Adjustment: Allows for fine-tuning of circuit parameters.
  • Compact Size: Suitable for applications where space is limited.
  • Wide Capacitance Range: Offers flexibility in circuit design.
  • Rugged Construction: Withstands mechanical stress and environmental conditions.

Benefits

  • Improved Circuit Performance: Enhances the efficiency and accuracy of tuning and matching networks.
  • Reliable Operation: Provides consistent performance in demanding applications.
  • Easy Adjustment: Simplifies the process of optimizing circuit parameters.
  • Space Saving: Allows for compact circuit designs.
  • Versatile Application: Suitable for a wide range of electronic applications.
  • Long Lifespan: Offers durable performance for extended periods.

Additional Details

The '240E1025' likely indicates specific details about the capacitor's construction and performance characteristics. Sprague-Goodman's documentation should be consulted to determine the exact capacitance range, voltage rating, temperature coefficient, and mechanical dimensions. The 240E series is known for its rugged construction and ability to withstand harsh environments. Proper mounting and soldering techniques are important to maintain the integrity of the capacitor's performance. Variable capacitors are sensitive to mechanical stress, so care should be taken during installation and adjustment.

You May Also Be Interested in

Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Texas Instruments
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Fuji Electric
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess