EN
  • EN
  • DE

CMPSH-3STR-LF

Part No CMPSH-3STR-LF
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052682-CMPSH-3STR-LF
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMPSH-3STR-LF CAD Model

Description

The CMPSH-3STR-LF is a surface-mount Schottky barrier rectifier designed for high-frequency applications where efficiency and low forward voltage drop are critical. Manufactured by Central Semiconductor Corp, this diode is commonly used in a variety of electronic circuits for rectification, voltage clamping, and reverse polarity protection.

Applications

  • High-frequency switching power supplies
  • DC-DC converters
  • Reverse polarity protection circuits
  • Voltage clamping applications
  • Instrumentation
  • Sampling circuits
  • Mixers

Features

  • Low forward voltage drop
  • High surge current capability
  • Fast switching speed
  • Surface mount package (SOD-323)
  • RoHS compliant
  • Lead-Free Finish

Benefits

  • Improved efficiency in power conversion due to low forward voltage drop, reducing power losses and heat generation.
  • Enhanced circuit protection against voltage spikes and reverse polarity, increasing the reliability of the electronic devices.
  • Smaller circuit board footprint due to the compact surface-mount package, allowing for denser designs.
  • High reliability due to its robust design and manufacturing process.
  • Suitability for high-frequency applications due to its fast switching speed.

Additional Details

The CMPSH-3STR-LF features a maximum repetitive peak reverse voltage of 30V and a maximum average forward current of 300mA. Its low forward voltage drop, typically around 0.35V at 100mA, minimizes power dissipation. The device is housed in a SOD-323 surface-mount package, making it suitable for automated assembly processes. It is also RoHS compliant, ensuring it meets environmental standards for lead-free electronics.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Kemet
Need more? Email Us
Sagami
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess