EN
  • EN
  • DE

RC28F128J3D75E

Part No RC28F128J3D75E
Manufacturer Intel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835121-RC28F128J3D75E
Ultra Librarian 3D Model Ultra Librarian RC28F128J3D75E CAD Model

Description

The RC28F128J3D75E is a 128-Mbit (16 M x 8 or 8 M x 16) StrataFlash Memory device from Intel. It's designed for high-performance, low-power operation and is suitable for embedded applications requiring non-volatile storage.

Applications

  • Embedded systems requiring persistent storage
  • Mobile devices for code and data storage
  • Networking equipment for configuration storage
  • Industrial control systems
  • Automotive applications (data logging, firmware storage)

Features

  • 128 Mbit (16 M x 8 or 8 M x 16) of Flash memory
  • 75 ns initial access time
  • Asynchronous read operations
  • Program suspend capability
  • Erase suspend capability
  • Common Flash Interface (CFI) compliant
  • Supports sector protection features to prevent accidental program or erase of critical code
  • Low power consumption
  • Operating voltage: 2.7V to 3.6V
  • Package: 56-Lead TSOP

Benefits

  • High density storage in a compact package
  • Fast access times for quick data retrieval
  • Low power consumption extends battery life in portable applications
  • Sector protection prevents accidental data loss
  • Easy integration with existing systems due to CFI compliance
  • Reliable non-volatile storage ensures data retention even when power is off

Additional Details

The RC28F128J3D75E operates with a supply voltage range of 2.7V to 3.6V. It features both program and erase suspend capabilities, allowing the system to interrupt these operations to read data or perform other tasks. This improves overall system responsiveness. The device is available in a 56-lead TSOP package, making it suitable for surface mount assembly. It is designed to withstand a wide range of operating temperatures. It is often used as a boot memory in embedded systems, holding the initial program code that runs when the system is powered on. It is also used for storing configuration data and application code. The 75ns initial access time ensures that the data can be read quickly, enabling the system to start up and run applications quickly. The sector protection feature allows specific sectors of the memory to be locked, preventing them from being accidentally erased or programmed. This can be used to protect critical code or data. The device is also compliant with the Common Flash Interface (CFI) standard, which provides a standardized interface for accessing Flash memory devices. This makes it easier to integrate the device with existing systems.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1751 $64.3502
5+ $26.4001 $132.0005
7+ $25.5751 $179.0257
10+ $24.7500 $247.5000
13+ $23.9251 $311.0263
17+ $21.4500 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess