EN
  • EN
  • DE

S71PL064JA0BAW070

Part No S71PL064JA0BAW070
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836427-S71PL064JA0BAW070
Ultra Librarian 3D Model Ultra Librarian S71PL064JA0BAW070 CAD Model

Description

The S71PL064JA0BAW070 is a 64-Mbit (8 M x 8 or 4 M x 16) Parallel Flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon). It's part of the Spansion Parallel Flash memory family, known for its reliability and performance in embedded systems.

Applications:

  • Embedded systems requiring non-volatile memory for code storage.
  • Networking equipment for storing boot code and configuration data.
  • Industrial control systems for storing firmware and application data.
  • Automotive applications for storing calibration data and software updates.
  • Consumer electronics such as set-top boxes and gaming consoles for storing firmware.

Features:

  • Capacity: 64 Mbit (8 M x 8 or 4 M x 16 configurable).
  • Interface: Parallel.
  • Supply Voltage: Typically 3.0V.
  • Page Mode Operation: Supports fast page mode read operations for improved performance.
  • Erase Suspend/Resume: Allows interruption of erase operations to read or program other sectors, enhancing system responsiveness.
  • Sector Protection: Individual sector protection to prevent accidental programming or erasure.
  • Common Flash Interface (CFI): Provides a standard interface for device identification and parameter information.
  • Operating Temperature: Industrial temperature range.
  • Package: Offered in various packages, including TSOP and BGA.

Benefits:

  • High Performance: Fast read access times contribute to quick system boot-up and efficient code execution.
  • Reliable Data Storage: Non-volatile memory retains data even when power is removed.
  • Flexibility: Configurable organization (8-bit or 16-bit) adapts to different system requirements.
  • Robustness: Designed for industrial temperature ranges, ensuring reliable operation in harsh environments.
  • Simplified System Design: Standard parallel interface simplifies integration with microcontrollers and processors.
  • Security: Sector protection features prevent unauthorized modification of critical data.

The S71PL064JA0BAW070 offers a balance of density, performance, and reliability, making it suitable for a wide range of embedded applications. Its parallel interface, combined with advanced features like erase suspend/resume and sector protection, provides designers with the flexibility and control needed to optimize their systems.

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess