EN
  • EN
  • DE

DELL M9602 - BATTERY PERC 5/E 6/E

Part No DELL M9602 - BATTERY PERC 5/E 6/E
Manufacturer Dell
Catalog Battery
Description BATTERY PERC 5/E 6/E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1388488-DELL M9602 - BATTERY PERC 5/E 6/E
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL M9602 - BATTERY PERC 5/E 6/E CAD Model

Description

The DELL M9602 is a dedicated battery module designed to provide backup power to Dell's PERC 5/E and 6/E RAID controllers. This battery plays a crucial role in maintaining the integrity and availability of data stored on servers using these RAID controllers by ensuring that the cache memory is preserved during power disruptions. The ability to retain cache data during outages allows for secure data transactions and prevents data loss or corruption, an essential feature for systems that operate in high-stakes data environments. Installation of the M9602 is straightforward, allowing IT staff to easily maintain and replace the battery as needed, thereby minimizing downtime and maintaining continuous data protection. Its robust design and compatibility with specific RAID controller models make it a vital component for Dell PowerEdge servers, underscoring Dell's commitment to data security and server reliability.

You May Also Be Interested in

EMC
Battery for EMC VNXe3300 9.9V
Need more? Email Us
Dell
DELL U8735. Type: BatteryCompatible with - Dell PowerEdge: 1900 (Montreal EC), 1950 (Berlin), 2900 (Montreal HA), 2950 (London), 2970 (Bullion), 6850 R (Guadalupe 800T RoHS), 840 (St Louis), R200 (Helsinki), R900 (Catamount) - Dell PowerVault: DP600 / NF600 (Tomatina / Warrior)
Need more? Email Us
EMC
Battery for EMC SPS 2200W PQ1218ST10
Need more? Email Us
EMC
EMC Burberry Isilon 1Cell battery S210
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
Dell
DELL XJ547. Type: BatteryCompatible with - Dell PowerEdge: 1900 (Montreal EC), 1950 (Berlin), 2900 (Montreal HA), 2950 (London), 2970 (Bullion), 6850 R (Guadalupe 800T RoHS), 840 (St Louis), R200 (Helsinki), R900 (Catamount) - Dell PowerVault: DP600 / NF600 (Tomatina / Warrior)
Need more? Email Us
Dell
Battery PS4210 PS6210
Need more? Email Us
EMC
EMC BATTERY BACKUP Isilon HD400
Need more? Email Us
EMC
EMC BATTERY BURBERRY Isilon H500
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess