EN
  • EN
  • DE

S71NS128NBOBJWRN3

Part No S71NS128NBOBJWRN3
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186466-S71NS128NBOBJWRN3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S71NS128NBOBJWRN3 CAD Model

Description

The S71NS128NBOBJWRN3 is a NOR flash memory device manufactured by Spansion (now part of Infineon Technologies). It's designed for applications that require non-volatile storage with fast read access. This particular model has a capacity of 128 Mb (Megabits).

Applications:

  • Embedded Systems: Used for storing boot code, firmware, and configuration data in embedded devices.
  • Networking Equipment: Found in routers, switches, and other network devices for storing operating systems and application software.
  • Industrial Automation: Implemented in programmable logic controllers (PLCs) and other industrial control equipment for storing control programs and data.
  • Automotive Electronics: Used in automotive control units (ECUs) for storing critical software and data.
  • Consumer Electronics: Employed in set-top boxes, printers, and other consumer devices for storing firmware and user data.

Features:

  • 128 Mb (Megabit) NOR Flash Memory
  • Fast Read Access: Provides quick access to stored data, enabling fast boot-up and application loading.
  • Sector Erase: Allows for selective erasure of memory blocks, improving efficiency and reducing erase times.
  • Page Program: Enables efficient programming of data in page-sized chunks.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Multiple I/O Options: Offers various interface modes for flexible system integration.
  • Advanced Security Features: Includes features to protect against unauthorized access and modification of stored data.
  • Reliable Data Retention: Ensures long-term data storage even in harsh environments.

Benefits:

  • Fast System Boot-Up: Quick read speeds minimize boot times, improving user experience.
  • Reliable Data Storage: Ensures data integrity and longevity, crucial for critical applications.
  • Efficient Memory Management: Sector erase and page program features optimize memory usage and reduce programming time.
  • Low Power Operation: Reduces overall system power consumption, extending battery life in portable devices.
  • Enhanced System Security: Protects sensitive data from unauthorized access and modification.
  • Design Flexibility: Multiple I/O options allow for easy integration into diverse system architectures.

This Spansion NOR flash memory is suitable for applications requiring fast access times and reliable non-volatile storage. Its feature set makes it an excellent choice for storing boot code, configuration data, and application code in a wide range of embedded systems. The low power consumption is particularly beneficial for battery-powered applications.

You May Also Be Interested in

Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess