EN
  • EN
  • DE

S71GL032NA0BFW0Z0

Part No S71GL032NA0BFW0Z0
Manufacturer Spansion
Catalog Flash
Description Stacked Multi-Chip Product (MCP) Flash Memory and RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186443-S71GL032NA0BFW0Z0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S71GL032NA0BFW0Z0 CAD Model

Description

The S71GL032NA0BFW0Z0 is a NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, acquired by Infineon). This memory component is designed for embedded systems requiring reliable and fast non-volatile storage solutions.

Applications

  • Automotive Systems: Used in automotive applications such as instrument clusters, infotainment systems, and engine control units (ECUs) for storing firmware and critical data.
  • Industrial Control: Employed in industrial automation equipment like programmable logic controllers (PLCs), human-machine interfaces (HMIs), and embedded computers for storing control programs and system parameters.
  • Networking Equipment: Found in networking devices such as routers, switches, and wireless access points for storing boot code, operating system images, and configuration files.
  • Consumer Electronics: Integrated into consumer electronics products like set-top boxes, digital TVs, and gaming consoles for storing firmware, application code, and user data.
  • Medical Devices: Used in medical devices like patient monitoring systems, diagnostic equipment, and medical imaging devices for storing firmware and calibration data.

Features

  • 32 Mbit (4 MB) Density: Offers sufficient storage capacity for embedded applications requiring moderate memory size.
  • NOR Flash Technology: Provides fast read access times and high endurance for frequent data access.
  • Parallel Interface: Supports high-speed data transfer through a parallel bus interface.
  • Sector Erase Capability: Allows for efficient memory management by enabling the erasure of specific sectors within the memory array.
  • Program/Erase Suspend: Enables the interruption of program or erase operations for enhanced system responsiveness.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered or power-sensitive applications.
  • Wide Voltage Range: Operates over a wide voltage range to accommodate various system power supply requirements.
  • Temperature Grades: Available in different temperature grades to meet the requirements of various operating environments.

Benefits

  • Fast Read Performance: Enables quick boot times and responsive system operation.
  • High Endurance: Ensures reliable data storage even with frequent program and erase cycles.
  • Efficient Memory Management: Sector erase capability allows for flexible memory allocation and optimized memory usage.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power consumption.
  • Robust Data Retention: Guarantees long-term data storage even in harsh environments.
  • Reduced System Cost: Integrated features and high performance contribute to reducing overall system costs.

The S71GL032NA0BFW0Z0 is a robust solution for applications needing non-volatile storage of code and data, providing a balance of performance, reliability, and power efficiency. Detailed technical specifications, including operating voltage, timing characteristics, and package options, can be found in the product datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess