The S71GL032A80BFW0P0 is a NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, and later Infineon Technologies after acquisition). This memory solution offers non-volatile storage and is tailored for embedded systems that need a reliable, high-performance, and secure memory component. It's commonly employed in diverse applications, including automotive, industrial, and consumer electronics.
Applications:
- Automotive Systems: For storing boot code, firmware, and configuration data in various automotive electronic control units (ECUs).
- Industrial Automation: Providing storage for program code, configuration settings, and data logging in PLCs (Programmable Logic Controllers) and HMIs (Human Machine Interfaces).
- Consumer Electronics: Employed in set-top boxes, digital TVs, and other devices for storing operating system components and application software.
- Networking Equipment: Utilized to store boot code and configuration data in routers, switches, and other network infrastructure devices.
Features:
- Memory Capacity: 32 Mbit (4 MB) of storage capacity.
- Operating Voltage: Typically operates at a voltage of 3.0V.
- Interface: Parallel NOR Flash interface for fast memory access.
- Operating Temperature: Designed for wide temperature ranges, often between -40°C and +85°C.
- Security Features: Includes sector protection to prevent unauthorized or accidental programming of critical memory areas.
- Package Type: Available in various package types, including BGA (Ball Grid Array).
Benefits:
- Fast Read Speeds: Ensures rapid data retrieval, enhancing system performance.
- Low Power Consumption: Contributes to reduced energy usage, beneficial for battery-powered applications.
- High Reliability: Delivers robust data retention and endurance for long-term data integrity.
- Data Security: Enhances data security through integrated protection features.
- Compact Size: Allows for integration into small form-factor devices due to the availability of compact package options.
Additional Details:
The S71GL032A80BFW0P0 NOR Flash memory is a reliable and efficient storage solution for embedded systems. It supports a range of programming and erase operations and is designed to meet the stringent requirements of automotive, industrial, and networking environments. Refer to the device datasheet for detailed electrical characteristics, timing specifications, and package dimensions.
This device is manufactured using advanced memory cell technology, guaranteeing high endurance and data retention. It also complies with environmental regulations such as RoHS, ensuring adherence to restrictions on hazardous substances.