EN
  • EN
  • DE

MT29F4G08AACWC:C

Part No MT29F4G08AACWC:C
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0952+
Reference case TSOP48
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 719636-MT29F4G08AACWC:C
Ultra Librarian 3D Model Ultra Librarian MT29F4G08AACWC:C CAD Model

Description

The MT29F4G08AACWC:C is a NAND flash memory device manufactured by Micron Technology. It is a 4Gb (512MB) memory chip designed for mass storage applications. This device is commonly used in solid-state drives (SSDs), USB flash drives, memory cards, and other embedded storage solutions.

Applications:

  • Solid-State Drives (SSDs): Storage medium for personal computers, laptops, and servers.
  • USB Flash Drives: Portable storage devices for data transfer and backup.
  • Memory Cards: Storage for digital cameras, smartphones, and other portable devices.
  • Embedded Systems: Storage for embedded systems in automotive, industrial, and consumer electronics.
  • Mobile Devices: Storage for smartphones, tablets, and other mobile devices.

Features:

  • 4Gb (512MB) Capacity: Provides significant storage capacity for various applications.
  • NAND Flash Technology: High-density storage technology with fast read and write speeds.
  • Page Size: Typically 2KB or 4KB pages for efficient data management.
  • Block Size: Typically 128KB or 256KB blocks for efficient data erasure.
  • Operating Voltage: Low operating voltage for power efficiency.
  • Operating Temperature: Wide operating temperature range for reliable performance in various environments.

Benefits:

  • High Storage Capacity: Provides ample storage for various applications.
  • Fast Read and Write Speeds: Improves system performance with fast data access.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reliable Storage: NAND flash technology provides reliable data storage.
  • Compact Size: Small footprint for space-constrained applications.

Additional Details:

The MT29F4G08AACWC:C typically operates at 3.3V or 1.8V. It supports various interface protocols, including ONFI (Open NAND Flash Interface). This memory chip is often used in cost-sensitive applications requiring high storage density and reliable performance. The device is RoHS compliant and lead-free. Its endurance rating, specifying the number of program/erase cycles, is a critical parameter for SSD and embedded applications.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess