EN
  • EN
  • DE

S29JL032H90TAIW2

Part No S29JL032H90TAIW2
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186278-S29JL032H90TAIW2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29JL032H90TAIW2 CAD Model

Description

The S29JL032H90TAIW2 is a 32-Mbit (4 M x 8-bit/2 M x 16-bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion. This memory is designed for high-performance embedded applications that require reliable and fast non-volatile memory.

Applications

  • Embedded systems requiring simultaneous read/write operations.
  • Automotive applications: used in electronic control units (ECUs), instrument clusters, and navigation systems.
  • Industrial automation: Ideal for programmable logic controllers (PLCs), human-machine interfaces (HMIs), and data logging systems.
  • Networking devices: Used in routers, switches, and other network equipment for storing configuration data and firmware.
  • Consumer electronics: Found in digital cameras, MP3 players, and other portable devices.

Features

  • Simultaneous Read/Write Operations: Enables concurrent read and write operations to different memory blocks.
  • 3.0 Volt-only Operation: Reduces power consumption and simplifies system design.
  • High Performance: Provides fast access times for both read and write operations.
  • Sector Protection: Protects specific memory sectors from accidental erasure or programming.
  • Advanced Sector Protection (ASP): Allows flexible and granular control over sector protection.
  • Common Flash Interface (CFI): Enables easy identification and compatibility with various programming equipment and software.
  • Ready/Busy Output (RY/BY#): Provides a signal to indicate the device's operational status.
  • WP#/ACC Input: Provides hardware write protection and accelerated programming control.
  • Sector Erase Suspend/Resume: Enables interruption and resumption of sector erase operations.
  • Program Suspend/Resume: Enables interruption and resumption of program operations.

Benefits

  • Improved System Performance: Enables faster data access and improves overall system responsiveness.
  • Reduced Power Consumption: Contributes to longer battery life in portable applications.
  • Enhanced Data Security: Prevents accidental data loss or corruption.
  • Simplified System Integration: Easier to integrate into embedded systems due to standard interface and features.
  • Increased System Reliability: Designed for high reliability and long-term data retention.

Additional Details

The S29JL032H90TAIW2 is typically packaged in a 56-pin TSOP. It supports byte and word-wide operations. The device offers a guaranteed data retention and a specified number of program/erase cycles per sector. More details about access times and program/erase times can be found in the product datasheet.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess