EN
  • EN
  • DE

74ALVC162836ADGG:1

Part No 74ALVC162836ADGG:1
Manufacturer NXP / Nexperia
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 20BIT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Universal Bus Driver
Number of Circuits 20-Bit
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 25712-74ALVC162836ADGG:1
Ultra Librarian 3D Model Ultra Librarian 74ALVC162836ADGG:1 CAD Model

Description

The NXP 74ALVC162836ADGG:1 is a high-performance, 18-bit universal bus driver that is designed for 1.65 V to 3.6 V VCC operation. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which offers a perfect balance between speed and power consumption, making it suitable for a wide range of applications in today's technology-driven world.

Featuring 18-bit inputs and outputs, this universal bus driver is ideal for serving as an interface between different voltage domains within a system. Its non-inverting buffers have 3-state outputs, which allow for connection to a bus-oriented system. The 3-state outputs are controlled by output enable (OE) inputs, which when high, put the outputs in a high-impedance state. This feature is essential in preventing bus contention and allows for bus arbitration without the need for external components.

The 74ALVC162836ADGG:1 is designed with a bus-hold feature, which maintains the last active state during a temporary loss of input signal without the need for external pull-up or pull-down resistors. This helps to reduce the component count and simplifies PCB layout.

The device's wide operating voltage range and edge-rate control allow for reliable operation over longer trace lengths and slower edge rates, making it suitable for backplane or cable interfaces. It is also equipped with multiple ground pins to minimize the effects of simultaneous switching outputs, ensuring signal integrity and reducing noise.

Enclosed in a 56-pin TSSOP (Thin Shrink Small Outline Package) type, the 74ALVC162836ADGG:1 offers a compact footprint for space-constrained applications while delivering the robustness and reliability expected from a leading semiconductor manufacturer like NXP.

Key features of the NXP 74ALVC162836ADGG:1 include:

  • 18-bit universal bus driver with 3-state outputs
  • Supports 1.65 V to 3.6 V VCC operations
  • Bus-hold on data inputs eliminates the need for external pull-up/pull-down resistors
  • Low power consumption and high noise immunity characteristic of CMOS devices
  • Multiple VCC and GND pins to minimize noise
  • 56-pin TSSOP packaging for a compact design

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3V CMOS HEX INVERTER
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP
Lowest to $2.3744
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Lowest to $13.0799
IDT, Integrated Device Technology Inc
3.3V CMOS 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Lowest to $2.7083
IDT, Integrated Device Technology Inc
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS DVR 10BIT 56TSSOP
Lowest to $12.6946
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $1.3541
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS AND BUS-HOLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess