EN
  • EN
  • DE

S29GL256P11FFI01

Part No S29GL256P11FFI01
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836321-S29GL256P11FFI01
Ultra Librarian 3D Model Ultra Librarian S29GL256P11FFI01 CAD Model

Description

The S29GL256P11FFI01 is a 256-Mbit NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon Technologies). It's engineered for high-performance and high-density storage in embedded applications. The device features fast read times and efficient power management, making it ideal for systems demanding both speed and energy conservation.

Applications

  • Embedded systems
  • Networking equipment
  • Telecommunications
  • Industrial control systems
  • Automotive applications (e.g., ECU storage)

Features

  • 256-Mbit (32 MByte) memory density
  • NOR Flash technology
  • 110ns read access time
  • Uniform Sector Erase Architecture
  • Bottom Boot sector configuration
  • Operating Voltage: 3.0V
  • Operating Temperature: -40°C to +85°C
  • Package: 56-pin TSOP

Benefits

  • Fast read operations support quick system boot-up and real-time data access.
  • High memory density allows for storing extensive application code and data.
  • Low power consumption is beneficial in battery-powered devices.
  • Uniform Sector Erase provides simplified memory management.
  • Durable design ensures reliability in demanding operating conditions.

Technical Specifications

The S29GL256P11FFI01 operates at a supply voltage of 3.0V. It boasts a read access time of 110ns. This device is offered in a 56-pin TSOP package. It incorporates a uniform sector erase architecture and is configured with a bottom boot sector. The operating temperature spans from -40°C to +85°C. It uses advanced CMOS process technology and is built to resist electrostatic discharge (ESD).

This NOR flash memory is optimized for systems requiring in-system programmability, high read performance, and efficient power utilization. It offers a reliable solution for storing critical code and data in a variety of embedded environments.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5290 $63.1740
14+ $8.6394 $120.9516
21+ $8.3691 $175.7511
29+ $8.1000 $234.9000
37+ $7.8297 $289.6989
50+ $7.0201 $351.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess