EN
  • EN
  • DE
  • IT

S29GL256N11FFIS10

Part No S29GL256N11FFIS10
Manufacturer Spansion
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case BGA
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 756292-S29GL256N11FFIS10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL256N11FFIS10 CAD Model

Description

The S29GL256N11FFIS10 is a 256-megabit (32 MB) NOR flash memory device manufactured by Spansion (later acquired by Cypress Semiconductor, now Infineon). This memory is designed for embedded systems requiring non-volatile storage of code and data. Its high performance, reliability, and low power consumption make it suitable for a wide range of applications, including automotive, industrial, and consumer electronics.

Applications:

  • Automotive Systems: Storage of boot code, firmware, and map data in automotive ECUs (Electronic Control Units).
  • Industrial Control Systems: Storage of program code and configuration data in industrial automation equipment.
  • Networking Equipment: Storage of boot code, firmware, and configuration data in routers, switches, and other networking devices.
  • Consumer Electronics: Storage of firmware and user data in set-top boxes, digital TVs, and other consumer devices.
  • Medical Devices: Storage of program code and data in medical instruments and equipment.

Features:

  • 256-Megabit (32 MB) Density: Provides ample storage for code and data in embedded systems.
  • NOR Flash Technology: Offers fast read access times for code execution and data retrieval.
  • Parallel Interface: Supports a parallel interface for high-speed data transfer.
  • Uniform Sector Architecture: Simplifies memory management and programming.
  • Erase Suspend and Resume: Allows for interrupting and resuming erase operations.
  • Program Suspend and Resume: Allows for interrupting and resuming program operations.
  • Sector Protection: Prevents accidental erasure or programming of critical sectors.
  • Low Power Consumption: Minimizes power dissipation in battery-powered applications.
  • Operating Voltage: Operates at 3.0V.

Benefits:

  • High Performance: Fast read access times enable quick boot-up and code execution.
  • Reliable Storage: Non-volatile memory retains data even when power is off.
  • Flexible Memory Management: Uniform sector architecture simplifies programming and memory allocation.
  • Data Protection: Sector protection prevents accidental data corruption.
  • Low Power Consumption: Extends battery life in portable devices.

Additional Details:

The S29GL256N11FFIS10 is a highly reliable and versatile NOR flash memory device that is well-suited for a wide range of embedded applications. Its parallel interface allows for high-speed data transfer, making it ideal for applications requiring fast boot-up times and code execution. The uniform sector architecture simplifies memory management and programming, reducing development time and complexity. The erase and program suspend/resume features enable flexible memory updates without interrupting critical system operations. The sector protection feature prevents accidental erasure or programming of critical sectors, ensuring data integrity. The low power consumption makes it suitable for battery-powered applications. The 'N11' in the part number likely refers to a specific speed grade (110ns access time). The 'FFI' likely refers to a specific package type (e.g., FBGA). The 'S10' likely refers to a specific temperature range or other manufacturing specification. This device is RoHS compliant and lead-free. It is typically used in applications where code is executed directly from flash memory (XIP – eXecute In Place). The device is also resistant to data corruption due to power loss. The 3.0V operating voltage is compatible with many embedded systems. The combination of high performance, reliability, and low power consumption makes the S29GL256N11FFIS10 an excellent choice for demanding embedded applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess