The S29GL128N11TAE01 is a 128 Mbit (16 M x 8 or 8 M x 16) NOR flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon Technologies). It's a member of the S29GL128N family, known for its reliability, performance, and suitability for embedded applications requiring non-volatile storage.
Applications
- Embedded systems for storing firmware and configuration data
- Automotive electronics such as engine control units (ECUs), infotainment systems, and instrument clusters
- Industrial automation equipment for storing program code and calibration parameters
- Networking devices such as routers and switches for storing boot code and configuration files
- Medical devices requiring reliable non-volatile memory
Features
- 128 Mbit (16 M x 8 or 8 M x 16) memory density
- 3.0 V single power supply for read and write operations
- Asynchronous page mode operation for fast data access
- Sector protection to prevent accidental program or erase operations
- Common Flash Interface (CFI) for device identification and parameter information
- Operating temperature range: -40°C to +85°C (Industrial)
- Package: Likely TSOP or similar surface-mount package (TA indicates package type)
- Supports Program and Erase Suspend/Resume operations
Benefits
- Reliable non-volatile storage ensures data retention even during power loss
- Fast read access times enable quick program execution and data retrieval
- Low power consumption extends battery life in portable applications
- Sector protection prevents data corruption due to accidental writes
- Wide operating temperature range allows use in harsh environments
- Standard package options simplify board design and manufacturing
- Facilitates direct code execution from flash memory (XIP)
Additional Details
The S29GL128N11TAE01 uses a NOR flash architecture, which provides fast random access and allows for execute-in-place (XIP) operation. The 'TAE01' likely represents a specific combination of packaging, temperature grade, and other options. It is designed for systems that demand high performance and reliable data storage in a variety of operating conditions. It provides a cost-effective solution for embedded systems requiring significant non-volatile memory.