EN
  • EN
  • DE

BBY 59-02V E6327

Part No BBY 59-02V E6327
Manufacturer Infineon Technologies
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE TUNING 15V 50MA SC-79
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 7.8pF @ 4V, 1MHz
Capacitance Ratio 4.6
Capacitance Ratio Condition C1/C4
Voltage - Peak Reverse (Max) 15V
Diode Type Single
Mounting SMD (SMT)
Case / Package PG-SC79-2
Win Source Part Number 1022314-BBY 59-02V E6327
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BBY 59-02V E6327 CAD Model

Description

The BBY 59-02V E6327 is a variable capacitance diode (Varicap) from Infineon Technologies, designed for electronic tuning and frequency control applications. This diode's capacitance varies with the applied reverse voltage, allowing for precise adjustments in resonant circuits and other frequency-sensitive applications.

Applications:

  • Voltage Controlled Oscillators (VCOs)
  • Electronic tuning in radio receivers
  • Automatic Frequency Control (AFC) circuits
  • Frequency synthesizers
  • Variable reactance circuits

Features:

  • High capacitance ratio
  • Low series resistance
  • Small package size
  • Tight tolerance
  • Excellent linearity

Benefits:

  • Precise frequency control
  • Wide tuning range
  • Improved circuit performance
  • Simplified circuit design
  • Compact system size

Additional Details:

The BBY 59-02V E6327 typically features a capacitance range from a few picofarads to several tens of picofarads, depending on the applied reverse voltage. The high capacitance ratio enables a wide tuning range. The low series resistance minimizes losses in the tuned circuit, improving performance. It finds frequent use in VCOs where precise frequency control is required. This diode also allows for electronic tuning of radio receivers, where it enables quick and accurate channel selection. In AFC circuits, it maintains a stable operating frequency by compensating for temperature drift. It is a common component of frequency synthesizers. Due to its linearity, it ensures minimal distortion. The small package size supports compact device designs.

The BBY 59-02V E6327's controlled characteristics ensure consistent performance in various frequency control systems. Its low series resistance makes it suitable for demanding high-frequency circuits. The diode's tightly controlled manufacturing process ensures reliable performance. The characteristics allow precise adjustment of capacitance depending on the applied voltage and its specific electronic design. Its use offers a wide tuning range and the ability to simplify overall design.

You May Also Be Interested in

Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0677
Skyworks Solutions Inc.
IC DIODE VARACTOR SMD / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Lowest to $0.1456
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.0554
Infineon Technologies
DIODE VAR CAP 30V 20MA SC-79 / Varactors Single 30 V Surface Mount PG-SC79-2
Need more? Email Us
Microchip Technology
GAAS TVAR NON HERMETIC CHIP
Need more? Email Us
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.2529

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess