The S29GL128N11FFIS4 is a 128 Mbit (16 M x 8 or 8 M x 16) non-volatile flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon Technologies). It is part of the GL-N family of flash memory products, which are known for their high performance, reliability, and low power consumption. This particular part number indicates a specific configuration and packaging option within the S29GL128N family.
Applications
- Embedded systems requiring non-volatile storage for code or data
- Automotive applications such as instrument clusters, infotainment systems, and advanced driver-assistance systems (ADAS)
- Industrial control systems for storing configuration data and firmware
- Networking equipment for storing boot code and configuration settings
- Consumer electronics devices like set-top boxes and portable media players
Features
- 128 Mbit (16 M x 8 or 8 M x 16) memory density
- Single 3.0 V read/write operations
- Asynchronous page mode operation
- Sector protection features to prevent accidental programming or erasure
- Common Flash Interface (CFI) for device identification and parameter information
- Operating temperature range typically -40°C to +85°C (industrial)
- Offered in various package options including FBGA
- Supports Program and Erase Suspend/Resume
Benefits
- Reliable non-volatile storage for critical data and code
- Fast read access times for quick program execution
- Low power consumption for energy-efficient operation
- Sector protection features enhance data security and prevent corruption
- Wide operating temperature range enables use in harsh environments
- Compact package options for space-constrained applications
- Long-term availability and support
Additional Details
The S29GL128N11FFIS4 uses a NOR flash memory architecture, which allows for fast random access and in-place execution (XIP). The device supports both byte and word-wide operations, providing flexibility for different application requirements. It's designed for applications where code shadowing to RAM isn't feasible, offering direct execution from flash. The specific 'FFIS4' suffix likely denotes specific packaging and temperature grade. This device is suitable for applications requiring high endurance and data retention.