EN
  • EN
  • DE

S29GL128N10FFIS10

Part No S29GL128N10FFIS10
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186126-S29GL128N10FFIS10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29GL128N10FFIS10 CAD Model

Description

The S29GL128N10FFIS10 is a 128-Mbit (16 M x 8 bit/8 M x 16 bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion (now Cypress Semiconductor, then Infineon). It's engineered for applications that demand high performance, low power consumption, and dependable data storage.

Applications:

  • Embedded systems where non-volatile memory is essential
  • Networking devices for storing configuration settings and boot code
  • Industrial automation and control systems
  • Automotive electronics for firmware and calibration data storage
  • Consumer electronic devices like digital cameras and portable media players

Features:

  • Simultaneous Read/Write Operations: Enables concurrent read and write operations, boosting system performance.
  • Page Mode Operation: Supports page mode read and write operations for quicker data throughput.
  • Erase Suspend/Resume: Allows interruption of an erase operation to read or program other memory areas.
  • Sector Protection: Offers hardware-based sector protection to prevent unintended programming or erasure of important data.
  • Low Power Consumption: Designed to minimize power usage, prolonging battery life in portable devices.
  • 3.0 Volt-Only Operation: Simplifies design and reduces power needs.
  • Common Flash Interface (CFI): Facilitates identification of device features and parameters.
  • Write Protection: Prevents accidental data corruption through hardware write protection.
  • Top or Bottom Boot Sectors: Provides flexibility in configuring boot sectors for diverse system needs.

Benefits:

  • Enhanced System Performance: Simultaneous Read/Write and page mode operation improve system responsiveness.
  • Data Integrity: Sector protection and write protection mechanisms ensure data safety.
  • Extended Battery Life: Low power consumption is crucial for portable applications.
  • Simplified Integration: The 3.0 Volt-only operation simplifies the system design process.
  • Adaptability: Configurable boot sectors cater to varying system requirements.
  • Long-Term Reliability: High-endurance flash memory ensures stable and long-lasting data storage.

Additional Details:

The S29GL128N10FFIS10 generally comes in a 64-ball Fortified BGA package. The operating temperature ranges from -40°C to +85°C. Comprehensive datasheets offer in-depth details on electrical characteristics, timing specifications, and package dimensions, which are vital for proper integration. The access time is typically 90ns. This device provides enhanced sector protection features and several boot options. The device uses a 100 kHz clock frequency.

You May Also Be Interested in

Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess