EN
  • EN
  • DE

PAM8302ADDN

Part No PAM8302ADDN
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Diodes Incorporated
Win Source Part Number 344164-PAM8302ADDN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM8302ADDN CAD Model

Description

PAM8302ADDN Mono Class-D Audio Amplifier

The PAM8302ADDN is a highly efficient mono Class-D audio amplifier designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This compact audio amplifier IC is perfect for portable and space-constrained applications due to its small footprint and low power consumption.

Key Features

  • Output Power: Capable of delivering 2.5W into 4Ω and 1.5W into 8Ω loads at 5V, making it suitable for a wide range of audio applications.
  • High Efficiency: With an efficiency of up to 90%, the PAM8302ADDN ensures minimal heat generation and maximizes battery life in portable devices.
  • Low Quiescent Current: Its low idle current consumption helps to further prolong battery life when the amplifier is not actively driving a speaker.
  • Wide Supply Voltage Range: The device operates over a supply voltage range of 2.5V to 5.5V, providing flexibility in various power environments.
  • Filterless Design: The PAM8302ADDN does not require an output filter, which reduces external component count and system cost.
  • Thermal and Short-Circuit Protection: Built-in safety features protect the device from damage due to overheating or output short circuits.
  • Minimal Pop/Click Noise: The IC has been engineered to suppress pop and click noise during turn-on and turn-off transitions.

Applications

The PAM8302ADDN is ideal for a range of audio applications including but not limited to:

  • Portable speakers and docks
  • Wireless speakers
  • Mobile phone hands-free systems
  • Personal media players
  • Gaming consoles

Package and Availability

Offered in a space-saving SOP-8 package, the PAM8302ADDN is available for order in bulk or tape and reel. Its compact size and ease of integration make it a popular choice for designers looking to incorporate high-quality audio amplification into their products without compromising on space or power efficiency.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess