EN
  • EN
  • DE

S29GL064A90FAIRCHILDR5

Part No S29GL064A90FAIRCHILDR5
Manufacturer Spansion
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0706+
Reference case BGA
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 756288-S29GL064A90FAIRCHILDR5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL064A90FAIRCHILDR5 CAD Model

Description

The S29GL064A90FAIRCHILDR5 is a 64 Mbit (8 Mbyte) flash memory device manufactured by Spansion (now Cypress Semiconductor, after their merger). It's part of the S29GL-A series, known for its reliability and performance in embedded systems. This flash memory is commonly used for storing code and data in various electronic devices.

Applications

  • Embedded systems
  • Automotive electronics
  • Industrial control systems
  • Networking equipment
  • Consumer electronics (e.g., set-top boxes, printers)

Features

  • 64 Mbit (8 Mbyte) storage capacity
  • Supply Voltage: typically 3.0V
  • Sector Architecture: Uniform sector erase architecture for flexible memory management
  • Page Read Mode: Supports fast page read operations for improved performance
  • Program and Erase Suspend/Resume: Allows interruption of program or erase operations for higher system responsiveness
  • Common Flash Interface (CFI): Provides a standard interface for device identification and parameter information
  • Reliable Operation: Designed for high endurance and data retention

Benefits

  • High Storage Capacity: Provides ample space for code and data storage in embedded applications.
  • Fast Read Performance: Enables quick access to stored data, enhancing system responsiveness.
  • Flexible Memory Management: Uniform sector architecture simplifies memory allocation and management.
  • Improved System Responsiveness: Program and Erase Suspend/Resume features allow for interruption of memory operations, ensuring system remains responsive.
  • Standardized Interface: CFI provides a standard interface for easy integration into various systems.
  • High Reliability: Ensures long-term data retention and reliable operation in harsh environments.

Additional Details

The S29GL064A90FAIRCHILDR5 utilizes advanced flash memory technology to provide non-volatile storage with high endurance. It's designed to withstand a wide range of operating temperatures, making it suitable for automotive and industrial applications. The device supports various programming algorithms to optimize write performance and endurance. The S29GL064A family has a long history in various markets and is known to be a reliable and robust solution. Detailed timing specifications, operating conditions, and packaging information are available in the Cypress Semiconductor datasheet.

The part number includes details on the timing, temperature range and packaging of the specific part. The specific part number is lead-free and RoHS compliant. Please see the manufacturers datasheet for more information.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess