EN
  • EN
  • DE

S29GL032M90TAIR30

Part No S29GL032M90TAIR30
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186038-S29GL032M90TAIR30
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL032M90TAIR30 CAD Model

Description

The S29GL032M90TAIR30 is a 32-Megabit (4 M x 8-bit/2 M x 16-bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion. This device is designed for high-performance, low-power applications requiring fast and reliable data storage. It features a versatile architecture that allows for both simultaneous read and write operations, enhancing system performance and responsiveness. It's part of the Spansion GL series, known for its robust performance and reliability in embedded systems.

Applications

  • Embedded systems requiring non-volatile memory
  • Industrial control systems
  • Networking equipment
  • Automotive applications (e.g., instrument clusters, infotainment systems)
  • Wireless communication devices

Features

  • Simultaneous Read/Write Operations: Allows concurrent read and write operations, maximizing system throughput.
  • 3.0 Volt-only Operation: Simplifies system power requirements and reduces power consumption.
  • Page Mode Operation: Supports fast page read and write operations for improved performance.
  • Sector Protection: Provides hardware-based sector protection to prevent accidental program or erase operations.
  • Advanced Sector Protection: Offers flexible sector protection options, including individual sector locking and unlocking.
  • Hardware Reset Input: Allows for a simple and reliable system reset.
  • Common Flash Interface (CFI): Provides a standard interface for device identification and programming.
  • Automated Write/Erase Algorithms: Simplifies programming and erase operations, reducing software overhead.
  • Low Power Consumption: Minimizes power dissipation for energy-efficient operation.
  • Extended Temperature Range: Operates reliably over a wide temperature range, making it suitable for harsh environments.

Benefits

  • Increased System Performance: Simultaneous read/write capability enhances system responsiveness and throughput.
  • Reduced Power Consumption: 3.0V operation and low-power design minimize energy usage, extending battery life in portable devices.
  • Enhanced Data Security: Sector protection features prevent unauthorized access and accidental data corruption.
  • Simplified System Design: Automated write/erase algorithms and CFI simplify integration and programming.
  • Improved Reliability: Robust design and extended temperature range ensure reliable operation in demanding environments.
  • Cost-Effective Solution: Provides a high-performance and reliable storage solution at a competitive price.

Additional Details

The S29GL032M90TAIR30 utilizes a NOR flash memory technology, which provides fast random access times. It's available in various package options, including TSOP and BGA, to accommodate different board layouts and assembly requirements. The device is compliant with industry standards for flash memory devices. Detailed specifications regarding timing characteristics, electrical parameters, and package dimensions are available in the device datasheet. The 90ns access time denotes the speed at which data can be read from the memory.

You May Also Be Interested in

Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess