The ACMD-7403-TR is a highly integrated Front-End Module (FEM) from Avago Technologies, designed for cellular handsets and other wireless communication devices. Specifically, it serves as a duplexer that separates and filters transmit and receive signals in RF applications.
Applications
- Cellular handsets: Used in mobile phones to separate transmit and receive signals.
- Wireless communication devices: Implemented in devices that require simultaneous transmission and reception of RF signals.
- RF front-end modules: Integrated into RF front-end modules for signal conditioning.
- Mobile broadband devices: Suitable for devices supporting 4G LTE and other mobile broadband technologies.
- IoT devices: Used in IoT devices requiring cellular connectivity.
Features
- Low insertion loss: Minimizes signal loss in both transmit and receive paths.
- High isolation: Provides high isolation between transmit and receive signals, preventing interference.
- Small form factor: Compact size allows for integration into space-constrained devices.
- High power handling: Capable of handling high transmit power levels.
- Surface Mount Technology (SMT): Designed for easy assembly using standard SMT processes.
Benefits
- Improved signal quality: Low insertion loss and high isolation improve signal quality and performance.
- Reduced interference: High isolation minimizes interference between transmit and receive signals.
- Compact design: Small form factor allows for integration into smaller devices.
- Efficient power usage: Minimizes power loss, improving battery life in portable devices.
- Simplified design: Integrated functionality simplifies RF front-end design.
Additional Details
The ACMD-7403-TR typically operates in specific frequency bands used in cellular communication, such as LTE bands. Key specifications include insertion loss values for both transmit and receive paths (typically around 1-2 dB), isolation values between transmit and receive ports (typically greater than 40 dB), and power handling capabilities (e.g., up to 30 dBm). The device is packaged in a small surface-mount package, making it easy to integrate into compact mobile devices. Its integration of filtering and duplexing functions into a single device minimizes the bill of materials and simplifies the design process. Its design ensures minimal signal loss and high signal integrity, crucial for reliable wireless communication. The ACMD-7403-TR is widely used in mobile devices to enhance signal quality, reduce interference, and improve overall system performance, making it a key component in modern wireless communication systems.