The S29AL016D90TAI02 is a 16 Mbit (2 MB) CMOS 3.0 Volt Flash memory device manufactured by Spansion (now part of Cypress Semiconductor). This device is organized as 2,097,152 x 8 bits. It offers fast read access times, low power consumption, and high endurance, making it suitable for a variety of embedded applications requiring non-volatile memory. The S29AL016D90TAI02 features a parallel interface, allowing for easy integration with microprocessors and microcontrollers.
Applications:
- Embedded Systems
- Automotive Electronics
- Industrial Control Systems
- Networking Equipment
- Consumer Electronics
Features:
- 16 Mbit (2 MB) Capacity: Provides ample non-volatile memory for code and data storage.
- CMOS Technology: Low power consumption for extended battery life in portable applications.
- 3.0 Volt Operation: Compatible with low-voltage systems.
- Fast Read Access Time: Enables quick data retrieval.
- Parallel Interface: Simplifies integration with microprocessors and microcontrollers.
- Sector Erase Capability: Allows for selective erasure of memory blocks.
- High Endurance: Withstands a large number of program/erase cycles.
Benefits:
- Reliable Data Storage: Non-volatile memory retains data even when power is removed.
- Low Power Consumption: Extends battery life in portable applications.
- Fast Performance: Quick read access times improve system responsiveness.
- Flexible Programming: Sector erase capability allows for efficient memory management.
- Durable Design: High endurance ensures long-term reliability.
Additional Details:
The S29AL016D90TAI02 features a uniform sector architecture, simplifying memory management. The device supports both asynchronous and synchronous read operations. The access time (90ns) refers to the time it takes for the memory to output valid data after an address is applied. The TAI indicates the package type, which is typically a TSOP (Thin Small Outline Package) for surface mounting. It is important to consult the datasheet for the exact pinout and electrical characteristics. The Spansion Flash memory offers a reliable and cost-effective solution for non-volatile storage in various embedded applications. The uniform sector architecture facilitates efficient and flexible data storage and retrieval. The device also features a hardware write protection mechanism to prevent accidental data corruption.