The S29AL004D55TFI010 is a 4 Mbit (512 K x 8 or 256 K x 16) CMOS 3.0 Volt Flash memory device manufactured by Spansion. It's designed for embedded systems requiring non-volatile storage with fast access times. This memory is suitable for storing code, data, and firmware in a variety of applications.
Applications
- Embedded Systems: Used for storing program code and data in embedded microcontrollers and microprocessors.
- Networking Equipment: Stores boot code and configuration data in routers, switches, and other network devices.
- Consumer Electronics: Found in devices like set-top boxes, digital cameras, and portable media players for storing firmware and user data.
- Industrial Control Systems: Provides non-volatile storage for critical control parameters and operating instructions.
- Automotive Electronics: Stores firmware and configuration data in automotive control units (ECUs).
Features
- 4 Mbit Density: Provides 4 megabits of non-volatile storage capacity.
- 3.0 Volt Operation: Operates with a 3.0 volt power supply.
- Sector Erase Architecture: Allows for flexible memory management with uniform sector sizes.
- Fast Read Access Time: Enables quick retrieval of stored data.
- Program/Erase Suspend Capability: Allows interrupting programming or erasing operations to perform read operations.
Benefits
- Non-Volatile Storage: Retains data even when power is removed.
- Fast Access Times: Enables quick retrieval of stored data, improving system performance.
- Flexible Memory Management: Sector erase architecture allows for easy memory allocation and management.
- Reliable Data Storage: Provides a reliable and secure storage solution for critical data.
- Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
The S29AL004D55TFI010 is a reliable and versatile flash memory device suitable for a wide range of embedded applications. Its fast read access times and sector erase architecture make it a good choice for systems requiring both fast performance and flexible memory management. The device's low power consumption is an added benefit for battery-powered applications.
The specific timing characteristics, erase/program cycles, and packaging details are essential for proper implementation of this flash memory device. Consulting the device datasheet is critical to ensure correct operation and longevity of the memory within the application.