EN
  • EN
  • DE

S25FL129POXNFI011M

Part No S25FL129POXNFI011M
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185845-S25FL129POXNFI011M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S25FL129POXNFI011M CAD Model

Description

The S25FL129POXNFI011M is a 128 Mbit (16 Mbyte) SPI Flash memory manufactured by Spansion (now Infineon). This device offers a combination of high performance, reliability, and security features, making it suitable for a wide range of embedded applications.

Applications:

  • Embedded Systems: Used for storing firmware, configuration data, and application code in various embedded systems.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing boot code and system configurations.
  • Industrial Control Systems: Found in industrial automation systems for storing program code and data.
  • Consumer Electronics: Used in devices such as set-top boxes, gaming consoles, and digital cameras for storing firmware and multimedia content.
  • Automotive Systems: Utilized in automotive applications, including infotainment systems and engine control units (ECUs), for storing software and data.

Features:

  • Capacity: 128 Mbit (16 Mbyte) storage capacity.
  • Interface: Serial Peripheral Interface (SPI) for easy integration with microcontrollers and processors.
  • Voltage: Operates on a single power supply voltage (typically 3V or 1.8V).
  • Performance: High read/write speeds for quick data access and storage.
  • Security: Includes security features such as password protection and block locking to protect sensitive data.
  • Advanced Sector Protection: Individual sector/block locking, offering enhanced protection against accidental or malicious program/erase.
  • Endurance: High endurance ensures data retention even after multiple program/erase cycles.

Benefits:

  • Reliable Storage: Provides dependable non-volatile storage for critical data and code.
  • Fast Data Access: Enables quick read and write operations, improving system performance.
  • Low Power Consumption: Offers low power consumption, which helps extend battery life in portable devices.
  • Small Footprint: Compact package size allows for easy integration into space-constrained applications.
  • Data Protection: Security features protect data from unauthorized access and modification.

Additional Details:

The S25FL129POXNFI011M supports various SPI modes, including standard SPI, Dual SPI, and Quad SPI, offering flexible communication options. It also features advanced memory management capabilities, such as sector protection and block locking, to enhance data security. The device is available in a variety of packages, including SOIC, WSON, and BGA, to suit different application requirements. The extended temperature range allows it to be used in more harsh environments.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess