EN
  • EN
  • DE

S25FL128POXNFI013M

Part No S25FL128POXNFI013M
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185842-S25FL128POXNFI013M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S25FL128POXNFI013M CAD Model

Description

The S25FL128POXNFI013M is a 128 Mbit (16 Mbyte) SPI Flash memory device manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon). This memory device offers high performance and reliability, making it suitable for a wide range of embedded applications.

Applications:

  • Embedded Systems: Used for storing firmware, configuration data, and application code in embedded systems.
  • Networking Equipment: Found in routers, switches, and other networking devices for storing boot code and system configurations.
  • Industrial Control: Employed in industrial automation systems for storing program code and data.
  • Consumer Electronics: Used in devices like set-top boxes, gaming consoles, and digital cameras for storing firmware and media content.
  • Automotive Systems: Utilized in automotive applications such as infotainment systems and engine control units (ECUs) for storing software and data.

Features:

  • Capacity: 128 Mbit (16 Mbyte) storage capacity.
  • Interface: Serial Peripheral Interface (SPI) for easy integration with microcontrollers and processors.
  • Voltage: Operates on a single power supply voltage (typically 3V or 1.8V).
  • Performance: High read/write speeds for quick data access and storage.
  • Security Features: Offers security features like password protection and block locking to protect sensitive data.
  • Advanced Sector Protection: Individual sector/block locking, offering enhanced protection against accidental or malicious program/erase.
  • Endurance: High endurance, ensuring data retention even after multiple program/erase cycles.

Benefits:

  • Reliable Storage: Provides reliable non-volatile storage for critical data and code.
  • Fast Data Access: Enables quick read and write operations, improving system performance.
  • Low Power Consumption: Offers low power consumption, extending battery life in portable devices.
  • Small Footprint: Compact package size allows for easy integration into space-constrained applications.
  • Data Protection: Security features protect data from unauthorized access and modification.

Additional Details:

The S25FL128POXNFI013M supports various SPI modes, including standard SPI, Dual SPI, and Quad SPI, allowing for flexible communication options. It also features advanced memory management capabilities, such as sector protection and block locking, to enhance data security. The device is available in a variety of packages, including SOIC, WSON, and BGA, to suit different application requirements.

You May Also Be Interested in

Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6004 $58.4016
10+ $11.9797 $119.7970
15+ $11.6054 $174.0810
21+ $11.2312 $235.8552
27+ $10.8570 $293.1390
36+ $9.7332 $350.3952
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess