EN
  • EN
  • DE

S25FL128POXMFI001

Part No S25FL128POXMFI001
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185838-S25FL128POXMFI001
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S25FL128POXMFI001 CAD Model

Description

The S25FL128POXMFI001 is a 128 Mbit (134,217,728 bits) NOR flash memory device from Spansion, now a part of Infineon Technologies. It's designed for high-performance, low-power embedded systems applications that require reliable non-volatile storage. This device communicates via a Serial Peripheral Interface (SPI) and is characterized by its uniform 4KB sector architecture, making it suitable for applications needing flexible and efficient memory management.

Applications

  • Embedded Systems: Storage of boot code, application code, and configuration data.
  • Networking Equipment: Routers, switches, and other network devices require reliable storage for firmware.
  • Industrial Control Systems: Used in PLCs (Programmable Logic Controllers) and HMIs (Human-Machine Interfaces).
  • Automotive Electronics: Infotainment systems, instrument clusters, and engine control units (ECUs).
  • Consumer Electronics: Set-top boxes, digital TVs, and gaming consoles.

Features

  • 128 Mbit (16 Mbyte) Memory Density
  • Standard SPI Interface: Supports SPI modes 0 and 3
  • Single 3.0V Power Supply
  • Uniform 4KB Sectors and 64KB Blocks
  • High-Performance Read Operation: Up to 104 MHz clock frequency
  • Program/Erase Suspend and Resume
  • Hardware Write Protection: Prevents unintentional overwrites
  • Low Power Consumption: Ideal for battery-powered devices
  • Endurance: Minimum 100,000 Program/Erase Cycles per sector
  • Data Retention: 20 years
  • RoHS Compliant

Benefits

  • Reliable Non-Volatile Storage: Ensures data retention even when power is off.
  • Fast Data Access: High-speed SPI interface allows for quick retrieval of stored information.
  • Flexible Memory Management: Uniform sector architecture simplifies memory allocation and management.
  • Low Power Consumption: Reduces energy consumption, making it suitable for portable devices.
  • Easy Integration: Standard SPI interface simplifies interfacing with a wide range of microcontrollers and processors.
  • Durable and Long-Lasting: High endurance and long data retention ensure reliable performance over an extended period.

Additional Details

The S25FL128POXMFI001 supports standard SPI, Dual SPI, and Quad SPI modes, providing flexibility in data transfer rates. It also features advanced protection mechanisms to safeguard data integrity, including hardware write protection. The device comes in a variety of packages, such as SOIC, WSON, and BGA, to accommodate different application requirements. The typical operating temperature range is -40°C to +85°C, making it suitable for industrial and automotive applications.

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7687 $52.6122
14+ $7.1949 $100.7286
22+ $6.9700 $153.3400
30+ $6.7452 $202.3560
39+ $6.5204 $254.2956
52+ $5.8458 $303.9816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 633 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess