EN
  • EN
  • DE

S25FL064POXBHI020A

Part No S25FL064POXBHI020A
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185833-S25FL064POXBHI020A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S25FL064POXBHI020A CAD Model

Description

The S25FL064POXBHI020A is a 64 Mbit (67,108,864 bits) NOR flash memory device from Spansion (now Cypress Semiconductor, and later Infineon Technologies). It's designed for high-performance and reliable storage of code and data. The device utilizes a Serial Peripheral Interface (SPI) for efficient communication with host processors, and is commonly used in embedded systems where space and power consumption are critical factors.

Applications

  • Embedded systems for code storage
  • Industrial automation equipment
  • Networking devices such as routers and switches
  • Automotive applications like infotainment systems and instrument clusters
  • Consumer electronics including set-top boxes and gaming consoles

Features

  • 64 Mbit (8 Mbyte) memory capacity
  • Standard SPI interface (supports modes 0 and 3)
  • Single 3.0V power supply operation
  • Uniform 4KB sector architecture for flexible memory management
  • High-speed SPI clock frequency (up to 104 MHz)
  • Program/Erase Suspend and Resume functionality
  • Hardware write protection through WP# pin
  • Low power consumption in standby and deep power-down modes
  • Endurance: Minimum 100,000 program/erase cycles per sector
  • Data retention: 20 years
  • RoHS compliant

Benefits

  • Efficient Storage: Provides ample storage capacity for firmware, configuration data, and application code.
  • High Performance: Fast SPI interface ensures quick data access, improving overall system performance.
  • Flexible Memory Management: Uniform sector architecture allows for efficient and flexible memory allocation.
  • Reliable Operation: High endurance and data retention characteristics guarantee long-term reliability.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Simplified Integration: Standard SPI interface simplifies integration with a wide range of microcontrollers and processors.

Additional Details

The S25FL064POXBHI020A supports various SPI modes including Standard SPI, Dual SPI, and Quad SPI, providing flexibility in data transfer rates. The device incorporates advanced protection features like write protection and power-down modes to ensure data integrity and reduce power consumption. The specific package type of this particular variant (POXBHI020A) may vary, but it is typically a space-saving package like SOIC or WSON to accommodate compact designs. The operating temperature range is typically from -40°C to +85°C, making it suitable for a wide range of operating environments.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6879 $59.0064
39+ $3.0261 $118.0179
60+ $2.9314 $175.8840
82+ $2.8367 $232.6094
106+ $2.7431 $290.7686
141+ $2.4590 $346.7190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess