EN
  • EN
  • DE

82911466A

Part No 82911466A
Manufacturer Souriau-Sunbank by Eaton
Catalog Circular Connectors - Contacts
Description CONTACT SOCKET 12AWG CRIMP SLVR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Power, Machined
Contact Type Socket
Contact Size 12
Wire Gauge or Range - AWG 12 AWG
Wire Gauge or Range - mm2 4.0mm²
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Silver
Contact Finish Thickness 78.7µin (2.00µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1621380-82911466A
Ultra Librarian 3D Model Ultra Librarian 82911466A CAD Model

Description

N

You May Also Be Interested in

Amphenol Aerospace Operations
CONTACT PIN COAX SZ 8 CRIMP / Coax Pin, Socket Center Contact Size 8 Crimp Gold
Need more? Email Us
TE Connectivity
CONTACT PIN 22-26AWG CRIMP GOLD
Lowest to $2.3284
Bulgin
CONTACT PIN 24-28AWG 1=10PC / Pin Contact 24-28 AWG Size 2.5mm Solder Cup Gold
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 22-24AWG CRIMP GOLD / Pin Contact 22-24 AWG Size 16S Crimp Gold
Need more? Email Us
Amphenol
CONTACT SOCKET 14-18AWG CRIMP / Socket Contact 14-18 AWG Size Crimp Tin
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 12-14AWG CRIMP GOLD / Pin Contact 12-14 AWG Size 12 Crimp Gold
Need more? Email Us
Bulgin
CONTACT PIN 18-20AWG CRIMP 1=10 / Pin Contact 18-20 AWG Size Crimp Nickel
Need more? Email Us
TE Connectivity
CONTACT PIN SZ 12 CRIMP GOLD
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess