EN
  • EN
  • DE

DELL PE1950-LFF-2-UR033 - PowerEdge 1950 2x3.5 UR033

Part No DELL PE1950-LFF-2-UR033 - PowerEdge 1950 2x3.5 UR033
Manufacturer Dell
Catalog Server
Description PowerEdge 1950 2x3.5 UR033
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396017-DELL PE1950-LFF-2-UR033 - PowerEdge 1950 2x3.5 UR033
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PE1950-LFF-2-UR033 - PowerEdge 1950 2x3.5 UR033 CAD Model

Description

The Dell PowerEdge 1950 2x3.5 UR033 model is engineered for businesses that require robust server solutions with considerable storage options. This server configuration comes with two 3.5-inch large form factor (LFF) hard drive bays, designed to accommodate users’ growing data storage needs. The inclusion of the UR033 Dell-certified part guarantees that this server not only fits seamlessly within the PowerEdge 1950 series but also leverages its full potential for reliability and performance. Supporting dual Intel Xeon processors, the PowerEdge 1950 2x3.5 UR033 is capable of handling an array of demanding tasks, from complex computations to elaborate databases, without breaking stride. Its compact 1U rack design makes it an ideal choice for space-sensitive environments, while its scalable features ensure that businesses can adjust their server infrastructure as their needs evolve. Perfect for versatile IT deployments, the Dell PowerEdge 1950 2x3.5 UR033 combines storage flexibility, processing power, and efficiency in a high-density package, offering a strategic asset for dynamic enterprises aiming for sustained growth and operational excellence.

You May Also Be Interested in

Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us
Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess