Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Contacts
Mfr Bulgin
Series Buccaneer®
Package Bulk
Type Power
Contact Type Pin
Contact Size 2.5mm
Wire Gauge or Range - AWG 24-28 AWG
Contact Termination Solder Cup
Contact Material Copper Alloy
Contact Finish Gold
Termination Finish Copper Alloy
Base Product Number SA3180
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Names 2266-SA3180/1,708-1096,SA31801
Standard Package 100
Win Source Part Number 1142630-SA3180/1
Ultra Librarian 3D Model Ultra Librarian SA3180/1 CAD Model

Description

The Bulgin Buccaneer connector is a power type connector with a pin contact type from Bulgin.

  • Connector Type: Power
  • Contact Type: Pin
  • Contact Finish: Gold
  • Contact Termination: Solder Cup
  • Contact Material: Copper Alloy
  • Wire Gauge/Range: 24-28 AWG
  • Package: Bulk
  • Standard Package: 100 Pieces
  • Win Source Part Number: 1142630-SA3180/1

You May Also Be Interested in

TE Connectivity
CONN RCPT MALE 4POS GOLD SOLDER / 4 Position Circular Connector Receptacle, Male Pins Solder
Need more? Email Us
ECAD model for T4140512041-000
Switchcraft Inc.
CONN PLUG FMALE 16P SOLDER CUP / 16 Position Circular Connector Plug, Female Sockets Solder Cup
Need more? Email Us
ECAD model for EN3C16F26SX
TE Connectivity
Conn Rcpt Hsg Male 14POS Pnl Mnt
Need more? Email Us
ECAD model for B81510F16-14A1[V001]
TE Connectivity
CONN BACKSHELL ADPT SZ 15D OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M22x1 15, D
Need more? Email Us
ECAD model for TXR40AB90-1410AI
Amphenol Aerospace Operations
CONN PLUG FMALE 4POS GOLD CRIMP / 4 (Coax) Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
ECAD model for TVS06RF-21-75S
Amphenol
Conn MIL-C-22992 Circular PIN 8 POS Crimp ST Cable Mount 8 Terminal 1 Port
Need more? Email Us
ECAD model for MS90556C44413P
Phoenix Contact
Circular Metric Connectors CA-09S1N128007S
Need more? Email Us
ECAD model for 1619526
Amphenol Industrial Operations
CONN PLUG MALE 10P SILV SLDR CUP / 10 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
ECAD model for AIT6-18-1PWS
Samtec Inc.
ACCLIMATE IP68 SEALED CIRCULAR R / 5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
ECAD model for ACRK-12-02-G-S-C-M-1

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention