EN
  • EN
  • DE

UC342A4300F-T

Part No UC342A4300F-T
Manufacturer SOSHIN
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1155105-UC342A4300F-T
Categories Custom Parts
Manufacturer SOSHIN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC342A4300F-T CAD Model

Description

The UC342A4300F-T is a common mode choke coil manufactured by SOSHIN. This component is designed to suppress common mode noise in electronic circuits and signal lines.

Applications

  • Suppression of Common Mode Noise: Used in various circuits to mitigate the impact of unwanted noise.
  • Power Line Filtering: Employed in power supplies and power lines to reduce noise interference.
  • Signal Line Filtering: Used in signal lines to ensure clear and stable signal transmission.
  • EMI Suppression: Helps in reducing electromagnetic interference (EMI) in electronic devices.
  • USB and Data Lines: Provides noise filtering for USB and other data communication lines.

Features

  • Common Mode Choke Design: Specifically designed to suppress common mode noise.
  • Compact Size: Offers a compact form factor for easy integration into circuit boards.
  • High Impedance at High Frequency: Provides high impedance to common mode noise at high frequencies.
  • Low Differential Mode Impedance: Minimizes the impact on differential signals.
  • Surface Mount Technology (SMT): Designed for surface mount assembly.

Benefits

  • Enhanced Noise Immunity: Improves the noise immunity of electronic circuits.
  • Reduced EMI: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Stable Signal Transmission: Ensures stable and clear signal transmission by reducing noise.
  • Improved System Reliability: Enhances the reliability of electronic systems by mitigating noise-related issues.
  • Space Saving: Its compact size enables efficient space utilization on circuit boards.

Additional Details

The UC342A4300F-T common mode choke coil is constructed with high-quality materials to ensure stable and reliable performance. Specific details about its impedance characteristics, current ratings, and physical dimensions can be found in the SOSHIN product datasheet.

You May Also Be Interested in

Zilog
Need more? Email Us
NEC
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Zarlink
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess