EN
  • EN
  • DE

HMC276QS24ETR

Part No HMC276QS24ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SWITCH MATRIX 4X2 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Frequency - Lower 700MHz
Frequency - Upper 3GHz
Isolation @ Frequency 31dB @ 3GHz (typ)
Insertion Loss @ Frequency 6dB @ 3GHz
Topology Absorptive
P1dB 26dBm (typ) IP1dB
Impedance 50 Ohm, 75 Ohm
Operating Temperature Range -40°C ~ 85°C
Operating Supply Voltage 5V
RF Type Cellular, CATV
Package 24-LSSOP (0.154", 3.90mm Width)
Manufacturer Package 24-QSOP
Win Source Part Number 776091-HMC276QS24ETR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC276QS24ETR CAD Model

Description

The HMC276QS24ETR is a state-of-the-art RF switch developed by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This RF switch is designed to cater to a wide range of applications, including but not limited to wireless infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC276QS24ETR operates over a broad frequency range, making it highly versatile for various RF applications.
  • Low Insertion Loss: The switch boasts a low insertion loss, which is crucial for maintaining signal integrity and reducing power loss in RF circuits.
  • High Isolation: High isolation between ports ensures minimal signal leakage and crosstalk, which is essential for maintaining the performance of multi-channel systems.
  • Non-Reflective Design: With its non-reflective design, the HMC276QS24ETR minimizes signal reflections that can degrade overall system performance.
  • Surface-Mount Package: The switch comes in a compact QS24 surface-mount package, which is suitable for space-constrained applications and allows for efficient assembly in high-volume production.

Performance and Quality

Analog Devices Inc. ensures that the HMC276QS24ETR meets the highest standards of performance and reliability. The switch is fabricated using a silicon on insulator (SOI) process, which provides excellent RF performance and consistent repeatability. Furthermore, the product undergoes rigorous testing to guarantee operation within its specified parameters across a wide temperature range.

Applications

The versatility of the HMC276QS24ETR makes it suitable for a multitude of RF applications. It can be used in:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • RF and microwave test equipment
  • Data communications systems
  • Satellite communications
  • Military and space applications

Conclusion

The HMC276QS24ETR from Analog Devices Inc. represents a blend of cutting-edge technology, high reliability, and superior RF performance. Its broad frequency range, low insertion loss, and high isolation make it an excellent choice for designers looking to optimize their RF and microwave systems. With its robust design and versatile applications, the HMC276QS24ETR is set to be a key component in the advancement of modern RF technology.

You May Also Be Interested in

TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,562 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess