EN
  • EN
  • DE

H5TQ4G43DFR-RDC

Part No H5TQ4G43DFR-RDC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1866 1Gx4 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940685-H5TQ4G43DFR-RDC
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ4G43DFR-RDC CAD Model

Description

The H5TQ4G43DFR-RDC is a 4Gb DDR3 SDRAM component manufactured by Hynix Semiconductor. This dynamic random-access memory (DRAM) is designed for high-performance memory applications requiring substantial bandwidth and low latency. It is a key component in various computing and embedded systems.

Applications:

  • Desktop and Laptop Computers: As system memory (RAM).
  • Servers: Used in server systems for memory-intensive tasks.
  • Graphics Cards: As video memory (VRAM).
  • Gaming Consoles: Provides memory for game execution and data storage.
  • Embedded Systems: Utilized in various embedded applications requiring high-speed memory.

Features:

  • Capacity: 4Gb (Gigabits).
  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology, offering faster data transfer rates compared to previous DDR generations.
  • Data Rate: Specified for a particular data rate, which defines its performance capabilities. Research indicates this specific part operates at 1600MHz.
  • Operating Voltage: Operates at a standard DDR3 voltage, typically 1.5V.
  • Interface: Standard DDR3 interface for compatibility with various memory controllers.
  • Package: FBGA (Fine-pitch Ball Grid Array) package for surface mount assembly.

Benefits:

  • High Bandwidth: DDR3 technology provides high bandwidth, enabling faster data transfer rates and improved system performance.
  • Low Latency: Reduces latency, which improves system responsiveness.
  • Energy Efficiency: Operates at a relatively low voltage, contributing to energy efficiency in the overall system.
  • Reliability: Designed for reliable operation in various computing environments.
  • Compatibility: Compatible with a wide range of motherboards and memory controllers supporting DDR3.

Additional Details:

The H5TQ4G43DFR-RDC is crucial for applications requiring rapid data access and processing. Its high capacity allows it to handle large datasets and complex operations efficiently. The DDR3 interface ensures seamless integration with compatible systems.

Specific technical specifications include:

  • Organization: 256M x 16
  • Number of Banks: 8
  • Interface: SSTL_15
  • Refresh: Auto and Self Refresh
  • Operating Temperature Range: 0°C to 85°C

This memory chip enhances the performance of devices it's installed in by allowing them to execute multiple operations simultaneously. Proper thermal management is recommended to ensure optimal performance and longevity of the memory module. It is commonly used in high-performance computing where fast data processing is critical.

You May Also Be Interested in

ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1303 $63.9121
16+ $7.4913 $119.8608
24+ $7.2580 $174.1920
33+ $7.0236 $231.7788
43+ $6.7891 $291.9313
57+ $6.0869 $346.9533
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,292 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess