EN
  • EN
  • DE

XL-2100E-104164O

Part No XL-2100E-104164O
Manufacturer Sony
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021543-XL-2100E-104164O
Categories OEM Parts(T-Z)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XL-2100E-104164O CAD Model

Description

The Sony XL-2100E-104164O is a replacement lamp for Sony rear-projection televisions. It's designed to provide a bright and clear image, ensuring optimal viewing experience. This lamp is a critical component of compatible Sony TVs, responsible for generating the light source required for displaying images.

Applications

  • Replacement lamp for compatible Sony rear-projection televisions: Specifically designed for use in models that require the XL-2100E lamp.

Features

  • High brightness: Provides a clear and vibrant picture.
  • Long lifespan: Designed for extended use, reducing the frequency of replacements.
  • Easy installation: Can be installed by the user with minimal effort.
  • Genuine Sony product: Ensures compatibility and optimal performance with Sony TVs.

Benefits

  • Restores picture quality: Replaces a dim or failing lamp to bring back the original brightness and clarity.
  • Extends TV lifespan: Allows you to continue using your Sony rear-projection TV for an extended period.
  • Cost-effective solution: A more affordable alternative to purchasing a new television.
  • Reliable performance: Designed to meet Sony's high standards for quality and durability.

Additional Details

The XL-2100E-104164O lamp typically lasts for several thousand hours, depending on usage patterns and TV settings. Proper ventilation and regular cleaning of the TV can help extend the lamp's lifespan. It is essential to follow the manufacturer's instructions for installation and replacement to ensure proper operation and prevent damage to the television. Using a genuine Sony replacement lamp ensures optimal performance and minimizes the risk of compatibility issues.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess