EN
  • EN
  • DE

SGM2013AM-22-T7

Part No SGM2013AM-22-T7
Manufacturer Sony
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092682-SGM2013AM-22-T7
Categories OEM Parts( S )
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM2013AM-22-T7 CAD Model

Description

The SGM2013AM-22-T7 is a low-power CMOS voltage detector manufactured by Sony. Voltage detectors are used to monitor the voltage level of a power supply and provide a reset signal when the voltage falls below a certain threshold. The '-22' likely indicates a detection voltage close to 2.2V.

Applications:

  • Microcontroller Reset: Provides a reset signal to a microcontroller during power-up or brown-out conditions.
  • Memory Protection: Prevents data corruption by disabling write operations to memory when the voltage is low.
  • Battery Monitoring: Detects low battery voltage in portable devices.
  • Power Supply Monitoring: Monitors the voltage of power supplies in industrial equipment.
  • System Monitoring: Detects voltage drops or failures in critical systems.

Features:

  • Low Power Consumption: Minimizes current draw in battery-powered applications.
  • Precise Detection Voltage: Provides accurate voltage monitoring.
  • Open-Drain Output: Allows for flexible connection to various circuits.
  • Small Package: Enables use in compact devices.
  • Hysteresis: Prevents oscillations near the detection threshold.

Benefits:

  • Improved System Reliability: Prevents incorrect operation during power-up or brown-out conditions.
  • Data Protection: Protects data from corruption during low voltage situations.
  • Extended Battery Life: Low power consumption maximizes battery runtime.
  • Simplified Circuit Design: Requires minimal external components.
  • Stable System Operation: Ensures consistent performance of electronic devices.

Technical Specifications:

The SGM2013AM-22-T7 has a detection voltage of approximately 2.2V. The supply voltage range is typically from 1.0V to 5.5V. The quiescent current is typically in the microampere range. The output is an open-drain output, requiring a pull-up resistor. The device is typically packaged in a small SOT-23 or similar surface-mount package. The datasheet should be consulted for detailed specifications, including detection voltage accuracy, hysteresis voltage, and output leakage current.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess