EN
  • EN
  • DE

ICX418ALL6

Part No ICX418ALL6
Manufacturer Sony
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025489-ICX418ALL6
Categories OEM Parts(F-I)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICX418ALL6 CAD Model

Description

The Sony ICX418ALL6 is a diagonal 8mm (Type 1/2) progressive scan CCD image sensor with a square pixel array. It is designed for applications requiring high resolution and frame rates, such as industrial imaging and security cameras. The sensor features a high sensitivity and low dark current, which ensures high image quality even in low-light conditions.

Applications

  • Industrial Inspection Systems: Used for high-speed and high-resolution inspection of manufactured parts.
  • Security Cameras: Provides clear and detailed images for surveillance applications.
  • Traffic Monitoring: Captures license plates and vehicle details in traffic management systems.
  • Medical Imaging: Utilized in medical devices for diagnostic imaging applications.
  • Scientific Imaging: Employed in scientific research for capturing high-resolution images.

Features

  • Type 1/2 Optical Format: Provides a large sensing area for capturing detailed images.
  • Progressive Scan CCD: Enables high frame rates and reduces motion blur.
  • Square Pixel Array: Simplifies image processing and analysis.
  • High Sensitivity: Captures images in low-light conditions.
  • Low Dark Current: Minimizes noise in the image, resulting in cleaner images.
  • Electronic Shutter: Allows for precise exposure control.

Benefits

  • High-Resolution Imaging: Delivers sharp and detailed images, capturing fine details.
  • High Frame Rates: Enables real-time imaging and reduces motion blur.
  • Improved Low-Light Performance: Captures clear images in dimly lit environments due to high sensitivity and low dark current.
  • Precise Exposure Control: Minimizes motion blur and ensures optimal image brightness with the electronic shutter.
  • Versatile Applications: Suitable for a wide range of imaging applications, including industrial, security, and scientific imaging.

Additional Details

The ICX418ALL6 operates on a single power supply and is designed for easy integration into various imaging systems. The sensor incorporates antiblooming functionality to prevent image saturation in bright light conditions. Its robust design and reliable performance make it a popular choice for demanding imaging applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess