EN
  • EN
  • DE

ICX406AQ

Part No ICX406AQ
Manufacturer Sony
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016953-ICX406AQ
Categories OEM Parts(F-I)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICX406AQ CAD Model

Description

The Sony ICX406AQ is a 1/3-inch interline CCD (Charge-Coupled Device) image sensor specifically designed for color cameras. This sensor incorporates a micro lens array to enhance light collection efficiency and features an electronic shutter for precise exposure control. The ICX406AQ delivers high-quality images with excellent color reproduction, making it suitable for various imaging applications.

Applications

  • Security Cameras: Used in CCTV systems for surveillance purposes, providing clear and detailed images.
  • Machine Vision Systems: Integrated into industrial inspection systems for quality control and automated processes.
  • Microscopy: Employed in scientific imaging for capturing detailed images of microscopic samples.
  • Medical Imaging: Utilized in medical devices for diagnostic imaging applications.
  • Document Scanning: Found in high-resolution scanners for converting physical documents into digital formats.

Features

  • 1/3-inch Optical Format: Provides a balance between image quality and sensor size.
  • Interline Transfer CCD: Enables fast image readout and reduces smear.
  • Micro Lens Array: Enhances light sensitivity and improves image brightness.
  • Electronic Shutter: Allows for precise exposure control, preventing overexposure and motion blur.
  • High Sensitivity: Capable of capturing images in low-light conditions.
  • Low Dark Current: Minimizes noise in the image, resulting in cleaner images.

Benefits

  • High-Quality Imaging: Delivers sharp and detailed images with accurate color reproduction.
  • Improved Low-Light Performance: Captures clear images in dimly lit environments due to high sensitivity and low dark current.
  • Precise Exposure Control: Minimizes motion blur and ensures optimal image brightness with the electronic shutter.
  • Enhanced Light Collection: The micro lens array maximizes light gathering, boosting sensitivity and image quality.
  • Versatile Applications: Suitable for a wide range of imaging applications, including security, machine vision, and scientific imaging.

Additional Details

The ICX406AQ operates on a single power supply and features a compact design for easy integration. It is designed for progressive scan operation, providing higher frame rates and improved image quality. The sensor also incorporates antiblooming functionality to prevent image saturation in bright light conditions. Its robust design and reliable performance make it a popular choice for demanding imaging applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess