EN
  • EN
  • DE

CXK581000BP-70LLX

Part No CXK581000BP-70LLX
Manufacturer Sony
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053962-CXK581000BP-70LLX
Categories OEM Parts(C-E)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CXK581000BP-70LLX CAD Model

Description

The CXK581000BP-70LLX is a 1 Mbit (128K x 8 bit) CMOS Static RAM (SRAM) manufactured by Sony. It is designed for applications where high-speed access and low power consumption are crucial requirements.

Applications:

  • Cache memory systems
  • Embedded systems requiring fast RAM
  • Buffer memory for data acquisition
  • High-speed printers and imaging equipment
  • Network devices

Features:

  • Fast Access Time: 70 ns
  • Low Power Consumption: Utilizing CMOS technology
  • Single 5V Power Supply
  • Fully Static Operation: No clock or refresh needed
  • TTL Compatible Inputs/Outputs
  • 128K x 8 bit organization
  • Available in DIP and SOJ packages

Benefits:

  • Enables quick data access, improving system responsiveness
  • Reduces overall power consumption, suitable for battery-powered devices
  • Simplifies integration with existing digital systems
  • Eliminates the need for complex refresh circuitry
  • Offers flexibility in package selection based on board layout
  • High Reliability and Long Data Retention

Additional Details:

The CXK581000BP-70LLX leverages CMOS technology to provide a balance between speed and power efficiency. The fully static operation simplifies memory management, and the 70ns access time allows for rapid data retrieval. This SRAM is suitable for a variety of applications that demand both performance and low power consumption. Its 128K x 8 organization allows for storing a substantial amount of data in a compact memory device.

Key Specifications:

  • Access Time: 70 ns
  • Organization: 128K x 8
  • Supply Voltage: 5V
  • Operating Current: Low (LLX version optimized for low power)
  • Package Type: DIP/SOJ

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.1433
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess