EN
  • EN
  • DE

CXD2913Q

Part No CXD2913Q
Manufacturer Sony
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012728-CXD2913Q
Categories OEM Parts(C-E)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CXD2913Q CAD Model

Description

The Sony CXD2913Q is an integrated circuit designed for use in CD (Compact Disc) and related optical disc drive systems. It typically handles the signal processing and decoding functions necessary for reading data from a CD. This component would be found in CD players, CD-ROM drives, and similar devices.

Applications

  • CD Players
  • CD-ROM Drives
  • Automotive CD Players
  • Portable CD Players
  • CD Recorders

Features

  • EFM Demodulation
  • Error Correction (CIRC)
  • Digital Filter
  • Servo Control
  • Low Power Consumption

Benefits

  • Accurate Data Recovery: Ensures reliable reading of data from CDs through efficient signal processing and error correction.
  • Reduced Component Count: Integrates multiple functions into a single chip, simplifying circuit design.
  • Enhanced Audio Quality: Digital filtering improves the clarity of the audio signal.
  • Stable Operation: Servo control ensures accurate tracking of the CD for consistent performance.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.

The CXD2913Q is a key component in the signal processing chain of CD drives. It performs EFM (Eight-to-Fourteen Modulation) demodulation, which is necessary to convert the data read from the CD into a usable digital format. The IC also includes a CIRC (Cross-Interleaved Reed-Solomon Coding) error correction circuit, which corrects errors that may occur during the reading process, ensuring accurate data recovery. Additionally, the integrated digital filter enhances the audio quality by reducing noise and distortion. The servo control function ensures that the laser tracks the CD accurately, maintaining stable and consistent performance. The low power consumption of the CXD2913Q makes it suitable for portable CD players and other battery-powered applications. By integrating these functions into a single chip, the CXD2913Q helps to simplify the design of CD drive systems, reducing component count and improving reliability.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess