EN
  • EN
  • DE

CXA2161R-T6

Part No CXA2161R-T6
Manufacturer Sony
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003356-CXA2161R-T6
Categories OEM Parts(C-E)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CXA2161R-T6 CAD Model

Description

The CXA2161R-T6, manufactured by Sony, is a specialized integrated circuit primarily designed for use in CD (Compact Disc) players and related audio equipment. Its function centers on processing signals derived from the CD read head.

Applications

  • CD Players
  • CD-ROM Drives
  • Audio Systems
  • Car Audio Systems
  • Optical Disc Playback Devices

Features

  • Integrated RF Amplifier: Boosts weak signals from the CD pickup.
  • Focus Servo Control: Maintains precise focus of the laser on the CD surface.
  • Tracking Servo Control: Ensures accurate tracking of the CD track.
  • Error Correction: Corrects errors during data retrieval.
  • Digital Signal Processing (DSP): Enhances signal quality.

Benefits

  • Improved Audio Quality: Enhances the clarity and fidelity of audio playback.
  • Reliable Data Retrieval: Ensures accurate and consistent reading of CD data.
  • Reduced Error Rate: Minimizes playback interruptions and data corruption.
  • Stable Playback: Maintains focus and tracking for uninterrupted music.
  • Optimized Performance: Delivers excellent CD player performance.

The CXA2161R-T6 plays a crucial role in ensuring high-quality audio playback and reliable data retrieval from CDs. The integrated RF amplifier strengthens the weak signals received from the CD pickup, boosting the overall signal strength and clarity. The focus servo control system precisely maintains the focus of the laser beam on the CD's surface, which is essential for accurate reading of the data stored on the disc.

The tracking servo control system ensures that the laser beam accurately follows the spiral track on the CD, even when the disc has minor imperfections or is subjected to vibrations. The error correction capabilities of the CXA2161R-T6 correct errors that may occur during data retrieval, minimizing playback interruptions and preventing data corruption. The digital signal processing (DSP) functions further enhance the signal quality, ensuring that the audio output is clear and free from distortion.

The CXA2161R-T6 is specifically designed for use in CD players, CD-ROM drives, and other optical disc playback devices. It is an integral component in the signal processing chain, contributing to the overall performance and reliability of the CD playback system. Its robust design and comprehensive feature set make it a popular choice among manufacturers of audio equipment.

In summary, the CXA2161R-T6 provides the essential features and functionalities required for optimal CD player performance. It enhances audio quality, ensures reliable data retrieval, and minimizes error rates, contributing to a seamless and enjoyable listening experience.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess