EN
  • EN
  • DE

2SK300

Part No 2SK300
Manufacturer Sony
Catalog Hard To Find
Description 2SK300
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sony
Win Source Part Number 1127454-2SK300
Manufacturer Homepage www.sony.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK300 CAD Model

Description

The 2SK300 is an N-channel junction field-effect transistor (JFET) originally manufactured by Sony. It is designed for a variety of low-noise amplifier and switching applications. This transistor is known for its low noise figure and high input impedance, making it suitable for sensitive analog circuits.

Applications

  • Low-noise audio amplifiers
  • High-impedance buffer amplifiers
  • Analog switches
  • Mixer circuits
  • Oscillators

Features

  • N-Channel JFET
  • Low noise figure
  • High input impedance
  • High gain
  • Low drain-source on resistance

Benefits

  • Improved signal-to-noise ratio in audio applications
  • Minimal signal loading due to high input impedance
  • Efficient switching performance
  • Enhanced amplifier performance

Specifications (Typical)

  • Drain-Source Voltage (VDS): 25V
  • Gate-Source Voltage (VGS): -25V
  • Drain Current (ID): 10mA
  • Power Dissipation (PD): 200mW
  • Input Capacitance (Ciss): 6pF
  • Transconductance (gm): 3.5mS

The 2SK300's characteristics make it a valuable component in circuits where minimizing noise and maintaining signal integrity are crucial. Its widespread usage in vintage audio equipment and specific instrument amplifiers attests to its reliable performance and desirable electrical characteristics.

You May Also Be Interested in

Panasonic
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Genesys
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2830 $58.0150
500+ $0.2322 $116.1000
770+ $0.2252 $173.4040
1,065+ $0.2171 $231.2115
1,375+ $0.2102 $289.0250
1,845+ $0.1883 $347.4135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess