Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sony
Win Source Part Number 1126131-2SD1068
Manufacturer Homepage www.sony.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1068 CAD Model

Description

The 2SD1068 is a silicon NPN triple diffused planar transistor manufactured by Sony. It is designed for high-power switching and amplification applications, typically used in audio amplifiers and power supplies.

Applications:

  • Audio Amplifiers
  • Switching Power Supplies
  • Motor Control Circuits
  • Inverters
  • General-Purpose Switching

Features:

  • NPN Triple Diffused Planar Transistor: Provides high voltage and current handling capabilities.
  • High Collector Current: Enables efficient operation in high-power circuits.
  • High Voltage: Suitable for high-voltage applications.
  • Low Saturation Voltage: Reduces power dissipation.
  • Fast Switching Speed: Enhances switching performance.

Benefits:

  • Efficient Power Handling: High current and voltage capabilities allow efficient power handling.
  • Reduced Power Dissipation: Low saturation voltage minimizes power dissipation.
  • Improved Performance: Fast switching speed improves overall performance.
  • Reliable Operation: Robust design ensures reliable operation.
  • Versatile Applications: Suitable for a wide range of power applications.

Additional Details:

The 2SD1068 features a high collector-emitter voltage (VCEO) and a high collector current (IC). It is designed to operate at high temperatures, making it suitable for demanding applications. The transistor is available in a TO-3P package for efficient heat dissipation. The 2SD1068 is commonly used in high-end audio amplifiers to deliver clean and powerful sound reproduction. It is also used in switching power supplies to provide efficient and reliable power conversion.

You May Also Be Interested in

Microsemi Corporation
P-CHANNEL MOSFET | MOSFET P-CH 100V TO-254AA
Lowest to $80.8991
ECAD model for 2N7236
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ECAD model for 74AC11074D
Analog Devices Inc.
DSP Fixed-Point 172MHz Automotive 100-Pin TQFP EP Tray / SigmaDSP Digital Audio Processor | IC SIGMADSP 175MHZ 100TQFP
Lowest to $117.4243
ECAD model for ADAU1445YSVZ-3A
Artesyn Embedded Technologies
15 Watts | DC DC CONVERTER 3.3V 15W
Need more? Email Us
ECAD model for AK40A-048L-033F04SM
Advanced Micro Devices
8 Megabit (1 M x 8-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $7.3050
ECAD model for AM29LV008BB-70REF
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $9.3939
ECAD model for AD7943BRS
Analog Devices Inc.
6.25 Gbps 4×4 Digital Crosspoint Switch with EQ
Need more? Email Us
ECAD model for AD8156ABCZ
Molex, LLC
Impel 92 Ohm, 6 Pair Right-Angle Daughtercard, 1.90mm Pitch, Unguided | CONN RCPT IMPEL PCB
Need more? Email Us
ECAD model for 1714001038
NXP / Nexperia
Quad buffer 3-State
Lowest to $0.5653
ECAD model for 74ABT126

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention