EN
  • EN
  • DE

SN8P2711SB

Part No SN8P2711SB
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 336080-SN8P2711SB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN8P2711SB CAD Model

Description

The SN8P2711SB is an 8-bit microcontroller manufactured by SONiX, designed for use in diverse applications ranging from consumer electronics to industrial control systems. Key attributes include its low power consumption and extensive set of peripherals, making it well-suited for battery-powered devices and applications requiring efficient processing.

Applications

  • Remote controls
  • Small household appliances
  • Electronic toys
  • Security systems
  • Industrial control panels

Features

  • 8-bit CPU
  • On-chip Flash memory for program storage
  • SRAM for data storage
  • Multiple I/O ports for interfacing with external devices
  • Timers and counters for timing control and event counting
  • PWM outputs for motor control and dimming applications
  • A/D converter for analog signal processing
  • Low-voltage reset (LVR) function
  • Watchdog timer (WDT) to prevent program malfunction
  • Low power consumption modes for extended battery life

Benefits

  • Cost-effective: Offers a balanced performance-to-price ratio.
  • Versatile: Adaptable for use in a wide array of applications due to its versatile functionalities.
  • Energy efficient: Optimized for low power consumption, thereby extending battery life in portable devices.
  • Reliable: Equipped with features like LVR and WDT to ensure operational stability.
  • Easy to program: Supported by SONiX's development tools and resources.

The SN8P2711SB microcontroller is built around a high-performance 8-bit CPU core. Program storage is facilitated by Flash memory, enabling easy reprogramming and updates. SRAM is utilized for data storage, providing quick access to data. The microcontroller boasts a wide range of peripherals, including timers, PWM outputs, and an A/D converter, allowing for versatile interfacing with various external devices. It also incorporates a low-voltage reset (LVR) function and a watchdog timer (WDT). The LVR function ensures proper microcontroller startup after a power failure, and the WDT prevents the microcontroller from getting stuck in an infinite loop. The SN8P2711SB is available in several package options, including DIP, SOP, and QFN.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess